ASUS logo

ASUS MeMO Pad HD 8 ME180A-1B026A tablet 16 GB 8" 1 GB Wi-Fi 4 (802.11n) Android Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69698
Info modified on:
25 Jul 2023, 10:13:20
Long product name ASUS MeMO Pad HD 8 ME180A-1B026A tablet 16 GB 8" 1 GB Wi-Fi 4 (802.11n) Android Gray:

8", 1280 x 800, IPS, Quad-Core 1.6 GHz, 1 GB RAM, 16GB, Android 4.2, 802.11 b/g/n, 5 MP, GPS

ASUS MeMO Pad HD 8 ME180A-1B026A tablet 16 GB 8" 1 GB Wi-Fi 4 (802.11n) Android Gray:

ASUS MeMO Pad 8 (ME180A)

8-inch Quad-core powered HD tablet in your hand

- 8-inch 1280x800 HD IPS display for excellent outdoor reading
- Quad-core powered processor boost up for smooth performance
- Less bezel at 127mm offers the portablity to hold in one hand
- 30% more screen space than a 7-inch tablet for comfortable readability
- 5 MP rear camera and 1.2 MP front camera to capture life moments

Introducing the ASUS MeMO Pad™ 8
A whole new mobile experience awaits you with the 8-inch ASUS MeMO Pad™ 8. With a display larger than normal 7-inch tablets, it doesn't sacrifice mobility – with a narrow width design allowing you to hold it in the palm of your hand.

Combining incredible design with ease of use
The exquisitely-designed ASUS MeMO Pad™ 8 delivers an intuitive user experience whether you're using it to read ebooks, play games, or keep up with friends on social media.

Immersive audio
ASUS MeMO Pad™ 8 delivers immersive, crystal clear sound thanks to a combination of ASUS SonicMaster technology, ASUS Audio Wizard, and stereo speakers.

Maintaining portability with an 8-inch tablet
ASUS MeMO Pad™ 8 feels like no other tablet. Measuring just 127mm across, it easily fits in the palm of your hand; while its 8-inch display gives a 30% larger display area over 7-inch tablets.

Smooth computing performance
ASUS MeMO Pad™ 8 features a powerful 1.6GHz quad-core CPU that puts fast and responsive web-browsing, as well as smooth HD videos and games at your fingertips.

Stay mobile without skipping a beat
A powerful battery keeps your ASUS MeMO Pad™ 8 by your side throughout the day; while cloud data storage means all your files are kept within easy reach.

Create A Unique Experience All Your Own
No two users are exactly the same. The ASUS MeMO Pad™ 8's innovative application system encourages users to create an experience all their own. From social media to creative tools, you're always a touch away from your world.

Short summary description ASUS MeMO Pad HD 8 ME180A-1B026A tablet 16 GB 8" 1 GB Wi-Fi 4 (802.11n) Android Gray:

ASUS MeMO Pad HD 8 ME180A-1B026A, 8", 1280 x 800 pixels, 16 GB, 1 GB, Android, Gray

Long summary description ASUS MeMO Pad HD 8 ME180A-1B026A tablet 16 GB 8" 1 GB Wi-Fi 4 (802.11n) Android Gray:

ASUS MeMO Pad HD 8 ME180A-1B026A. Display diagonal: 8", Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.6 GHz. Internal memory: 1 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 12.3 oz (350 g). Operating system installed: Android. Product color: Gray

Video
Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.