location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-3450CN Color 2400 x 600 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-3450CN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-3450CNZ2 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89271
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 13:37:27
The date of the most recent change of the data-sheet in Icecat's system
Brother HL-3450CNZ2 user manual (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother HL-3450CN Color 2400 x 600 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 2400 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A3 24 ppm
  • - Ethernet LAN
  • - LCD Built-in display
  • - Total number of input trays: 1 Total input capacity: 250 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB Built-in processor
Long product name Brother HL-3450CN Color 2400 x 600 DPI A3 :
The short editorial description of Brother HL-3450CN Color 2400 x 600 DPI A3

Color Laser, 2400x600, 24 ppm, A4, USB, LAN, 266 MHz, 64 MB, Grey
More>>>
Short summary description Brother HL-3450CN Color 2400 x 600 DPI A3:
This short summary of the Brother HL-3450CN Color 2400 x 600 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-3450CN, Laser, Color, 2400 x 600 DPI, A3, 24 ppm, Network ready

Long summary description Brother HL-3450CN Color 2400 x 600 DPI A3:
This is an auto-generated long summary of Brother HL-3450CN Color 2400 x 600 DPI A3 based on the first three specs of the first five spec groups.

Brother HL-3450CN. Print technology: Laser, Color. Number of print cartridges: 4. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 24 ppm. Display: LCD. Network ready. Product color: Gray

Printing
Duplex printing mode
Auto
Color *
Yes
Print technology *
Laser
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Print speed (color, draft quality, A4/US Letter)
6 ppm
Duplex print speed (black, normal quality, A4/US Letter)
12 ppm
Duplex print speed (color, normal quality, A4/US Letter)
3 ppm
Warm-up time
210 s
Time to first page (black, normal)
19 s
Time to first page (color, normal)
34 s
Economical printing
Yes
Features
Printing colors *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
BR-Script 3, Epson FX, HP-GL/2, IBM ProPrinter XL24E, PCL 5c
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Paper input type
Paper tray
Maximum number of input trays
2
Maximum input capacity
750 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
330 x 483 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Ledger (media size), Letter, Legal
JIS B-series sizes (B0...B9)
B4, B5
Envelopes sizes
10, DL
Paper tray media weight
60 - 160 g/m²
Duplex media weight
60 - 105 g/m²
Ports & interfaces
Standard interfaces
RJ-45, USB 1.1
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP, IPX/SPX, AppleTalk, DLC/LLC, NetBEUI, DEC LAT, Banyan VINES
Web-based management
Yes
Mobile printing technologies
Not supported
Performance
Internal memory *
64 MB
Maximum internal memory
384 MB
Memory slots
3
Built-in processor
Yes
Processor model
TMPR4955
Sound pressure level (printing)
55 dB
Noise level (ready)
48 dB
Design
Product color *
Gray
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (printing) *
600 W
Power consumption (standby)
200 W
Power consumption (PowerSave)
30 W
System requirements
Windows operating systems supported
Windows 95, Windows 98, Windows ME, Windows NT, Windows XP Home, Windows XP Professional
Weight & dimensions
Width
24.2" (615 mm)
Depth
21.3" (540 mm)
Height
16.5" (420 mm)
Weight
119 lbs (54 kg)
Packaging content
Drivers included
Yes
Manual
Yes
Cables included
AC
Bundled software
BRAdmin Professional
Country Distributor
United Kingdom 1 distributor(s)