location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo R320 photo printer Inkjet 5760 x 1440 DPI A4 (210 x 297 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus Photo R320
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C582042
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62256
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Feb 2020 17:54:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Stylus Photo R320 photo printer Inkjet 5760 x 1440 DPI A4 (210 x 297 mm)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 5760 x 1440 DPI A4 (210 x 297 mm)
  • - Inkjet
  • - Built-in display 1.4" LCD
  • - USB port
Long product name Epson Stylus Photo R320 photo printer Inkjet 5760 x 1440 DPI A4 (210 x 297 mm) :
The short editorial description of Epson Stylus Photo R320 photo printer Inkjet 5760 x 1440 DPI A4 (210 x 297 mm)

A4, 5760 x 1440 DPI, USB
More>>>
Epson Stylus Photo R320 photo printer Inkjet 5760 x 1440 DPI A4 (210 x 297 mm):
The official marketing text of Epson Stylus Photo R320 photo printer Inkjet 5760 x 1440 DPI A4 (210 x 297 mm) as supplied by the manufacturer

- Preview images with built-in 1.4" colour LCD monitor
- Cost effective printing with 6 individual ink cartridges
- Print directly from all popular memory cards, compatible digital cameras and camera phones
- Superb detail with Epson Micro Piezo™ print technology and up to 5760 optimised dpi
- Produce stunning borderless photos up to A4
- Print directly onto compatible CDs and DVDs
- High speed connectivity with USB 2.0 interface
- Personalise images with easy to use software

Short summary description Epson Stylus Photo R320 photo printer Inkjet 5760 x 1440 DPI A4 (210 x 297 mm):
This short summary of the Epson Stylus Photo R320 photo printer Inkjet 5760 x 1440 DPI A4 (210 x 297 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo R320, Inkjet, 5760 x 1440 DPI, A4 (210 x 297 mm), Direct printing, Black, Gray, Silver

Long summary description Epson Stylus Photo R320 photo printer Inkjet 5760 x 1440 DPI A4 (210 x 297 mm):
This is an auto-generated long summary of Epson Stylus Photo R320 photo printer Inkjet 5760 x 1440 DPI A4 (210 x 297 mm) based on the first three specs of the first five spec groups.

Epson Stylus Photo R320. Print technology: Inkjet, Maximum resolution: 5760 x 1440 DPI. Maximum print size: A4 (210 x 297 mm). Direct printing. Product color: Black, Gray, Silver

Printing
Print technology *
Inkjet
Maximum resolution *
5760 x 1440 DPI
Features
Market positioning *
Home & office
Product color *
Black, Gray, Silver
Number of print cartridges
6
Built-in display
Yes
Display
LCD
Display diagonal
1.4"
Paper handling
Maximum print size *
A4 (210 x 297 mm)
Ports & interfaces
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Bluetooth *
No
Weight & dimensions
Weight
13.2 lbs (6 kg)
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:54:32
Uk has collected 9 expert reviews for Epson Stylus Photo R320 photo printer Inkjet 5760 x 1440 DPI A4 (210 x 297 mm) and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
techradar.com
Updated:
2017-03-01 09:54:32
Take the printer mechanism of the Epson Stylus Photo R200 and bolt on an LCD panel and a mini colour monitor. Stir in a selection of memory card slots and the result is the Epson Stylus Photo R320.Essentially, its a mini-lab version of the entry-level...
Good Memory card slots, Built-in monitor, Five-colour inks, Separate ink tanks, Disc printing...
Bad Slight colour cast...
Bottom line Take the printer mechanism of the Epson Stylus Photo R200 and bolt on an LCD panel and a mini colour monitor. Stir in a selection of memory card slots and the result is the Epson Stylus Photo R320.Essentially, its a mini-lab version of the entry-level...
80%
expertreviews.co.uk
Updated:
2017-03-01 09:54:32
The R320 prints gorgeous photos, but rather slowly - and draft text quality is poor The R320 is a chunky-looking, six-ink printer. Neatly, each of the six different cartridges can be replaced individually. The Epson also has some other nifty features...
80%
macworld.co.uk
Updated:
2017-03-01 09:54:32
The Stylus Photo R320 is an update to the R300 photo printer, and the key benefit it adds is a colour LCD screen for previewing images from memory cards. But the way this screen has been added is slightly peculiar. The larger mono LCD screen remains, a...
Good Superb photo printing; supports direct USB printing.
Bad Poor LCD design.
Bottom line In the Stylus Photo R320 Epson has done what it does best; created a top-quality photo printer. We simply can’t fault picture quality. But we were disappointed by the method chosen to add on the colour LCD screen for previews, if this had been bette...
80%
pocket-lint.com
Updated:
2017-03-01 09:54:32
Although it may not be the fastest A4 photo printer out there, it’s the super photo-print quality that really shines through.
90%
targetpc.com
Updated:
2017-03-01 09:54:32
Once again, Epson introduces an affordable printer that offers high quality borderless printing for the photo enthusiast. The R320, latest version in the R300 series maintains all the features of its predecessor but incorporates a new LCD screen to im...
0%
v3.co.uk
Updated:
2017-03-01 09:54:32
A dedicated photo printer with two screens...
0%
pcmag.com
Updated:
2017-03-01 09:54:32
The Epson Stylus Photo R320 can print directly on printable optical discs. More important, it offers better output quality ac Specs: Technology: Ink Jet, Potential Use: All-purpose...
70%
Country Distributor
United Kingdom 1 distributor(s)