Epson logo

Epson Stylus CX6600 Inkjet 22 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74036
Info modified on:
27 Jan 2020, 11:01:23
Long product name Epson Stylus CX6600 Inkjet 22 ppm:

Scan: 1200 x 2400 DPI, USB

Epson Stylus CX6600 Inkjet 22 ppm:

The Epson Stylus CX6600 is the ideal all-in-one solution for use at home or in the office. Fast printing, scanning and copying functions are combined in a single unit together with the flexibility provided by a memory card reader, the renown quality of the Epson DURABriteTM inks and the cost savings produced by separate ink cartridges.

- All-in-one solution for printing, scanning and photocopying together with an integrated card reader
- Separate individual ink-cartridges for efficient printing
- Epson DURABriteTM inks for non-smudging and waterproof, non-fading prints
- High speed and great printing quality - up to 22 pages/minute in B/W
- Scanning and archiving to memory storage cards and a printed index for easy image selection
- Card monitoring software for easy document management

Short summary description Epson Stylus CX6600 Inkjet 22 ppm:

Epson Stylus CX6600, Inkjet, Gray, Silver

Long summary description Epson Stylus CX6600 Inkjet 22 ppm:

Epson Stylus CX6600. Print technology: Inkjet. Optical scanning resolution: 1200 x 2400 DPI. Product color: Gray, Silver

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.