location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus RX500 Inkjet 5760 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RX500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C544011CU
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 11:01:22
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson Stylus RX500 Inkjet 5760 x 1440 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet
  • - 5760 x 1440 DPI
  • - Direct printing
  • - USB port
  • - 22 lbs (10 kg)
Long product name Epson Stylus RX500 Inkjet 5760 x 1440 DPI :
The short editorial description of Epson Stylus RX500 Inkjet 5760 x 1440 DPI

Print: 5760 x 1440 DPI; Scan: 2400 DPI x 4800 DPI, USB
More>>>
Epson Stylus RX500 Inkjet 5760 x 1440 DPI:
The official marketing text of Epson Stylus RX500 Inkjet 5760 x 1440 DPI as supplied by the manufacturer

The Epson Stylus Photo RX500 is a break-through all-in-one home photo printing solution. It combines premium quality photo printing, high performance scanning and standalone copying in one space and cost saving solution. With its high definition 6-colour quality, you can produce superb, long-lasting photos at up to 5760 optimised dpi (On suitable media) and in a borderless photo-lab style up to A4 size. And with an integrated transparency unit and photo restoration software, even old films and photos can be brought back to life. All your home photo needs catered for in one solution!

- Prints premium quality photos up to 5760 optimised dpi (On suitable media)
- Scans films and photos at up to 2400dpi, includes built-in Transparency Unit
- Prints direct from all popular memory cards - no PC required
- Provides improved quality and economy from 6 separate ink cartridges
- Enhances archiving and sharing with copy/scan to memory card
- Restores photos automatically with Epson Photo Restoration software

Short summary description Epson Stylus RX500 Inkjet 5760 x 1440 DPI:
This short summary of the Epson Stylus RX500 Inkjet 5760 x 1440 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus RX500, Inkjet, 5760 x 1440 DPI, Direct printing, Gray, White

Long summary description Epson Stylus RX500 Inkjet 5760 x 1440 DPI:
This is an auto-generated long summary of Epson Stylus RX500 Inkjet 5760 x 1440 DPI based on the first three specs of the first five spec groups.

Epson Stylus RX500. Print technology: Inkjet, Maximum resolution: 5760 x 1440 DPI. Optical scanning resolution: 2400 x 4800 DPI. Direct printing. Product color: Gray, White

Printing
Print technology *
Inkjet
Maximum resolution *
5760 x 1440 DPI
Scanning
Optical scanning resolution *
2400 x 4800 DPI
Scan to
Memory card
Fax
Faxing *
No
Features
Number of print cartridges *
6
Ports & interfaces
Standard interfaces
USB
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Performance
Card reader integrated
Yes
Design
Product color *
Gray, White
Market positioning *
Home & office
Weight & dimensions
Width
18" (456 mm)
Depth
17.3" (439 mm)
Height
10.1" (256 mm)
Weight
22 lbs (10 kg)
Country Distributor
United Kingdom 1 distributor(s)