location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser C4100PS Color A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AcuLaser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C4100PS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C538001DB
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79815
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson AcuLaser C4100PS Color A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - A4 24 ppm
  • - Maximum duty cycle: 100000 pages per month
  • - Internal memory: 192 MB
Long product name Epson AcuLaser C4100PS Color A4 :
The short editorial description of Epson AcuLaser C4100PS Color A4

A4, USB 2.0 Type B, Parallel, 100000 pages per month
More>>>
Epson AcuLaser C4100PS Color A4:
The official marketing text of Epson AcuLaser C4100PS Color A4 as supplied by the manufacturer

The Epson AcuLaser C4000 and Epson AcuLaser C4100provide businesses with high performance colour and monochrome printing solutions. They add crucial colour to your business, while producing high quality monochrome output at lower costs than many monochrome-only printers - and they are just as easy to operate. So now there´s no reason to buy two printers because perfect monochrome and colour solutions are available in one.

- Single printer solutions for both colour and monochrome business printing
- Superb print quality at high speeds of 16 or 24 ppm
- Flexible, reliable and cost effective
- Easy to integrate and maintain
- Choice of printer configurations to cater for your requirements
- Printing in colour as easy as printing in monochrome

Short summary description Epson AcuLaser C4100PS Color A4:
This short summary of the Epson AcuLaser C4100PS Color A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser C4100PS, Laser, Color, A4, 24 ppm, Gray, White

Long summary description Epson AcuLaser C4100PS Color A4:
This is an auto-generated long summary of Epson AcuLaser C4100PS Color A4 based on the first three specs of the first five spec groups.

Epson AcuLaser C4100PS. Print technology: Laser, Color. Maximum duty cycle: 100000 pages per month. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm. Product color: Gray, White

Printing
Print speed (color, normal quality, A4/US Letter)
16 ppm
Color *
Yes
Print technology *
Laser
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Features
Maximum duty cycle *
100000 pages per month
Paper handling
Maximum ISO A-series paper size *
A4
Ports & interfaces
Standard interfaces
Parallel, USB 2.0
Ports & interfaces
USB 2.0 ports quantity
1
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
192 MB
Design
Product color *
Gray, White
Weight & dimensions
Width
17.3" (439 mm)
Depth
25.1" (638 mm)
Height
17.5" (445 mm)
Weight
77.2 lbs (35 kg)
Country Distributor
United Kingdom 1 distributor(s)