location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser C900 Color 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AcuLaser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C900
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C494011DB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946182865
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100593
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson AcuLaser C900 Color 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 600 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 16 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 35000 pages per month
  • - Total input capacity: 200 sheets Total output capacity: 200 sheets
  • - Internal memory: 16 MB Built-in processor 48 MHz
Guarantee: 1 year
Long product name Epson AcuLaser C900 Color 600 x 600 DPI A4 :
The short editorial description of Epson AcuLaser C900 Color 600 x 600 DPI A4

AcuLaser C900, 600x600dpi, USB, 16Mb, 24bit, VR4305/48MHz, A4, 29kg
More>>>
Epson AcuLaser C900 Color 600 x 600 DPI A4:
The official marketing text of Epson AcuLaser C900 Color 600 x 600 DPI A4 as supplied by the manufacturer

The AcuLaser C900 is the fast, affordable, colour laser printer suitable for the stand-alone user or the small office.

If you've always thought your business could benefit from colour prints, but considered a colour laser printer too expensive, then think again. With the AcuLaser C900 colour has become an affordable reality.

The benefits are clear;
- The AL-C900 is comparable in price to a monochrome laser printer.
- Black and white prints are comparable in price and quality to those printed with a monochrome laser.
- Resolution is 2400dpi class, thanks to some fantastic technological advances from Epson
- The AL-C900 has a compact footprint that will fit comfortably into any office environment.
- The AL-C900 is capable of printer speeds of 16ppm for monochrome and 4ppm for colour. The first page is out of the machine in 14 secs for mono and 25 secs for colour.
- Prints are high quality, the text is sharp text and curves are smooth with even tones and gradations.
- Maintenance is simple, with easy-to-understand controls and easy access to consumables.
- The AcuLaser C900 comes standard with a 200 sheet paper cassette. There is also an optional 500 sheet paper cassette. Using this dual paper option means prints on more than one media type can occur at the same time.

The AcuLaser C900 is perfect for printing a wide range of professional office documents such as in house stationary, brochures, direct mail and flyers, customer and internal newsletters, web prints, business reports and submissions.

With colour printing the increase in response from the reader is clear. You can see the benefits through;

- A reduction in visual search time
- An ability to present information more clearly
- An ability to generate excitement and enthusiasm
- An increase the reader?s attention span.
- It sets your presentation apart and ahead of the competition.

With the Epson AcuLaser C900, it?s now the perfect time to make the transition to full-colour laser printing.

Short summary description Epson AcuLaser C900 Color 600 x 600 DPI A4:
This short summary of the Epson AcuLaser C900 Color 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser C900, Laser, Color, 600 x 600 DPI, A4, 16 ppm, O

Long summary description Epson AcuLaser C900 Color 600 x 600 DPI A4:
This is an auto-generated long summary of Epson AcuLaser C900 Color 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Epson AcuLaser C900. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 35000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm, Duplex printing: O. Product color: Gray, White

Printing
Print speed (color, normal quality, A4/US Letter)
4 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
O
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Warm-up time
180 s
Time to first page (black, normal)
14 s
Time to first page (color, normal)
25 s
Features
Maximum duty cycle *
35000 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Input & output capacity
Total input capacity *
200 sheets
Total output capacity *
200 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Letter
Envelopes sizes
10, C5, C6, DL, Monarch
Custom media width
3.62 - 8.5" (92 - 216 mm)
Custom media length
5.83 - 11.7" (148 - 297 mm)
Paper tray media weight
60 - 90 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, Parallel, USB
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
16 MB
Maximum internal memory
144 MB
Built-in processor
Yes
Processor model
VR4305
Processor frequency
48 MHz
Sound pressure level (printing)
54 dB
Sound power level (standby)
39 dB
Design
Product color *
Gray, White
Built-in display *
No
Power
Power consumption (printing) *
352 W
Power consumption (standby)
100 W
Current rating
7 A
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
30 - 85%
Storage relative humidity (H-H)
30 - 85%
Operating altitude
0 - 98425.2" (0 - 2500 m)
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
16.9" (429 mm)
Depth
20.5" (521 mm)
Height
16" (406 mm)
Weight
63.9 lbs (29 kg)
Brand Image Article code product Stock Price from
Epson AcuLaser C1900D Color 600 x 600 DPI A4 Epson AcuLaser C1900D Color 600 x 600 DPI A4
(show image)
C11C485001DC C1900D 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser C4000T Color 2400 x 600 DPI A4 Epson AcuLaser C4000T Color 2400 x 600 DPI A4
(show image)
C11C470001DC C4000T 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser C4000 Color 1200 x 1200 DPI A4 Epson AcuLaser C4000 Color 1200 x 1200 DPI A4
(show image)
C11C470001DA C4000 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)