POLY logo

POLY Voyager Legend Headset Wireless Ear-hook Bluetooth Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36445
Info modified on:
30 Mar 2023, 12:55:27
Long product name POLY Voyager Legend Headset Wireless Ear-hook Bluetooth Black:

Voyager Legend, DSP, 18 g

POLY Voyager Legend Headset Wireless Ear-hook Bluetooth Black:

Unsurpassed audio and comfort, voice commands, smart sensors, and incoming caller announce.

Simply Intuitive

Smart sensor technology reacts when you put the headset on, letting you quickly take a call without a click. If you’re already wearing it, Voyager Legend announces who’s calling and waits for you to say "Answer" or "Ignore." Simply tap the voice command button and ask to check battery level, connection status, and more. Interact with Siri, Google Now, or Cortana by pressing the call button. With technology this nimble, Voyager Legend is the first truly intelligent Bluetooth® headset.

Moisture Protection

You can rely on the Voyager Legend to work as hard as you do, through rain, sweat and the inevitable coffee spill. Voyager Legend headsets are protected against sweat and moisture damage by P2i technology. The nano-coating is applied during the manufacturing process, resulting in invisible liquid repellent properties that also makes the headset more reliable, wherever your busy life takes you.

The world’s smartest headset brings it all together

Smart Call Routing

Intuitively directs calls to your phone or headset, pauses music for incoming calls, and allows you to automatically answer by simply placing the headset on your ear.

Precision Audio

Multi-microphones optimize your voice and minimize noise caused by wind, movement, and background sounds.

Call Announce & Voice Commands

Announces incoming caller's name and lets you say "answer" to accept the call or "ignore" to decline. Just say "answer" to take a call. Tap the voice button to check battery level, connection status, or dial Vocalyst to hear emails, newsfeeds, and more. Press the call button to interact with Siri, Google Now, or Cortana voice-controlled smartphone assistants.

Short summary description POLY Voyager Legend Headset Wireless Ear-hook Bluetooth Black:

POLY Voyager Legend, Wireless, 0.635 oz (18 g), Headset, Black

Long summary description POLY Voyager Legend Headset Wireless Ear-hook Bluetooth Black:

POLY Voyager Legend. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Weight: 0.635 oz (18 g). Product color: Black

Video
Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.