location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon SELPHY DS700 photo printer Inkjet 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SELPHY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS700
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8584A011 show
Show alternative article codes used in the online market place
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140948
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:44:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon SELPHY DS700 photo printer Inkjet 4800 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 4800 x 1200 DPI
  • - Inkjet
  • - USB port
Long product name Canon SELPHY DS700 photo printer Inkjet 4800 x 1200 DPI :
The short editorial description of Canon SELPHY DS700 photo printer Inkjet 4800 x 1200 DPI

Bubble Jet, 4800 x 1200 dpi, USB, IrDA
More>>>
Canon SELPHY DS700 photo printer Inkjet 4800 x 1200 DPI:
The official marketing text of Canon SELPHY DS700 photo printer Inkjet 4800 x 1200 DPI as supplied by the manufacturer

SELPHY DS700 TV view compact photo printers, the print quality and speed have both been significantly upgraded. A unique function to view images via any TV set then print it out without any connection made to computer. Featuring Canon's FINE print head with 2pl and 4800dpi print resolution, print quality exceeding that of conventional silver halide photo. When using with Canon Photo Paper Pro, photo can keep up to 100 years without color fading. Build in multi-card slot or PictBridge for direct print. In addition, photo also can print directly from camera-equipped mobile phones wirelessly through infrared transmission. Users can experience the ease and fun of "SELPHY", the concept of Self Photography, enables - anytime, anywhere.

Short summary description Canon SELPHY DS700 photo printer Inkjet 4800 x 1200 DPI:
This short summary of the Canon SELPHY DS700 photo printer Inkjet 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon SELPHY DS700, Inkjet, 4800 x 1200 DPI, Direct printing, Gray

Long summary description Canon SELPHY DS700 photo printer Inkjet 4800 x 1200 DPI:
This is an auto-generated long summary of Canon SELPHY DS700 photo printer Inkjet 4800 x 1200 DPI based on the first three specs of the first five spec groups.

Canon SELPHY DS700. Print technology: Inkjet, Maximum resolution: 4800 x 1200 DPI. Direct printing. Product color: Gray

Printing
Print technology *
Inkjet
Maximum resolution *
4800 x 1200 DPI
Features
Market positioning *
Home & office
Product color *
Gray
Ports & interfaces
Direct printing *
Yes
USB port *
Yes
Infrared data port
Yes
Performance
Card reader integrated
Yes
Compatible memory cards
CF, MS Duo, MS PRO, MS PRO Duo, Memory Stick (MS), MiniSD, SD, SmartMedia, xD
Power
Power source *
AC
Power consumption (printing) *
12 W
Power consumption (standby)
3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
8.54" (217 mm)
Depth
8.46" (215 mm)
Height
3.11" (79 mm)
Weight
3.97 lbs (1.8 kg)
Country Distributor
United Kingdom 1 distributor(s)