Lexmark logo

Lexmark C762 Color 1200 x 1200 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78381
Info modified on:
27 Jan 2020, 11:16:03
Long product name Lexmark C762 Color 1200 x 1200 DPI A4:

23 ppm, 1200 x 1200 dpi, 500 MHz Processor, 128 MB, Parallel, USB 2.0

Lexmark C762 Color 1200 x 1200 DPI A4:

The high-value workgroup colour laser printer with outstanding print quality, performance, production finishing and reliability.

Short summary description Lexmark C762 Color 1200 x 1200 DPI A4:

Lexmark C762, Laser, Color, 1200 x 1200 DPI, A4, 23 ppm, White

Long summary description Lexmark C762 Color 1200 x 1200 DPI A4:

Lexmark C762. Print technology: Laser, Color, Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 23 ppm. Product color: White

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.