location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X5250 Thermal inkjet A4 4800 x 1200 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X5250
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21D0002
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80651
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of the data-sheet in Icecat's system
Lexmark 21D0002 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lexmark X5250 Thermal inkjet A4 4800 x 1200 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Thermal inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 20 ppm
  • - Color copying Color scanning
  • - USB port
  • - 9.92 lbs (4.5 kg)
Long product name Lexmark X5250 Thermal inkjet A4 4800 x 1200 DPI 20 ppm :
The short editorial description of Lexmark X5250 Thermal inkjet A4 4800 x 1200 DPI 20 ppm

Thermal Inkjet, Black: 20 ppm, 2400 x 1200 dpi, 15 cpm; Colour: 14 ppm, 4800 x 1200 dpi, 9 cpm; 25 - 400 %, 441 x 319 x 161 mm, 4.5 kg
More>>>
Lexmark X5250 Thermal inkjet A4 4800 x 1200 DPI 20 ppm:
The official marketing text of Lexmark X5250 Thermal inkjet A4 4800 x 1200 DPI 20 ppm as supplied by the manufacturer

Boost your creativity and productivity

Short summary description Lexmark X5250 Thermal inkjet A4 4800 x 1200 DPI 20 ppm:
This short summary of the Lexmark X5250 Thermal inkjet A4 4800 x 1200 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X5250, Thermal inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Gray

Long summary description Lexmark X5250 Thermal inkjet A4 4800 x 1200 DPI 20 ppm:
This is an auto-generated long summary of Lexmark X5250 Thermal inkjet A4 4800 x 1200 DPI 20 ppm based on the first three specs of the first five spec groups.

Lexmark X5250. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 14 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 600 x 2400 DPI. Maximum ISO A-series paper size: A4. Product color: Gray

Printing
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (color, normal quality, A4/US Letter)
14 ppm
Copying
Duplex copying *
No
Copying *
Color copying
Copy speed (black, draft, A4)
15 cpm
Copy speed (color, draft, A4)
9 cpm
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
600 x 2400 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed scanner
Scan technology
CIS
Fax
Duplex faxing
No
Faxing *
No
Features
Maximum duty cycle *
3000 pages per month
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Input & output capacity
Maximum input capacity
100 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Banner, Card stock, Coated paper, Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Paper handling
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
2L, A2 baronial, Chokei 3, Chokei 4, Chokei 40, Hagaki card, Index card, Kakugata 3, Kakugata 4, Kakugata 5, Kakugata 6, L, Letter
Envelopes sizes
6 3/4, 7 3/4, 9, 10, B5, C5, DL
Borderless printing media sizes
2L, 4x6, A4, A6, Hagaki card, L, Letter
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Optional connectivity
Ethernet, Wireless LAN
Performance
Sound pressure level (printing)
49 dB
Sound pressure level (copying)
44 dB
Sound pressure level (scanning)
39 dB
Design
Product color *
Gray
Market positioning *
Home & office
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Other operating systems supported
Yes
Weight & dimensions
Width
17.4" (441 mm)
Depth
12.6" (319 mm)
Height
6.34" (161 mm)
Weight
9.92 lbs (4.5 kg)
Packaging data
Package width
19.7" (500 mm)
Package depth
9.17" (233 mm)
Package height
16" (406 mm)
Package weight
12.9 lbs (5.83 kg)
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:50:50
Uk has collected 3 expert reviews for Lexmark X5250 Thermal inkjet A4 4800 x 1200 DPI 20 ppm and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
pcmag.com
Updated:
2017-03-01 08:50:50
The X5250 is neither speedy nor intolerably slow. On our business applications suite, it took 35 minutes 6 seconds, making it the fourth fastest. It even scored first place on the three monochrome-only tests. For photos, it was one of the slower units, av...
60%
hardwarecentral.com
Updated:
2017-03-01 08:50:50
will gladly sell you a nice color inkjet printer for $99, but thats penny-wise and flatbed-foolish: For $20 more, you can get one thats also a handy scanner and home-office copier.
0%
Country Distributor
United Kingdom 1 distributor(s)