Lexmark logo

Lexmark X422 Laser A4 600 x 600 DPI 21 ppm

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81782
Info modified on:
11 Jul 2022, 13:43:59
Guarantee:
One Year OnSite Repair
Long product name Lexmark X422 Laser A4 600 x 600 DPI 21 ppm:

21 ppm, Duplex: 12 spm, 10 s, 600 x 600 dpi, 25 - 400 %, 33.6 Kb/s, 300 MHz, 128 MB, 495 x 413 x 540 mm, 20.4 kg, 30 - 52 dB

Lexmark X422 Laser A4 600 x 600 DPI 21 ppm:

The high-performance, all-in-one Lexmark X422 is a printer, copier, scanner and fax machine, with each function smoothly integrated into a single, fully-networked, affordable device.

Short summary description Lexmark X422 Laser A4 600 x 600 DPI 21 ppm:

Lexmark X422, Laser, Mono printing, 600 x 600 DPI, Mono copying, A4, Gray

Long summary description Lexmark X422 Laser A4 600 x 600 DPI 21 ppm:

Lexmark X422. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product color: Gray

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.