location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C912fn Color A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C912fn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12N1515
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78079
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 11:16:02
The date of the most recent change of the data-sheet in Icecat's system
Lexmark 12N1515 user manual (5.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lexmark C912fn Color A3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LED Color
  • - A3 29 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Total input capacity: 2300 sheets Total output capacity: 1650 sheets
  • - Internal memory: 256 MB Built-in processor 600 MHz
Guarantee: One Year OnSite Repair
Long product name Lexmark C912fn Color A3 :
The short editorial description of Lexmark C912fn Color A3

29 ppm, 19 spm duplex, 15 s, 600 MHz, 256 MB, 1191 x 655 x 1028 mm, 152.9 kg, 58 dB
More>>>
Lexmark C912fn Color A3:
The official marketing text of Lexmark C912fn Color A3 as supplied by the manufacturer

The high speed, wide format color printer with superior print quality for high volume applications.

Short summary description Lexmark C912fn Color A3:
This short summary of the Lexmark C912fn Color A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C912fn, LED, Color, A3, 29 ppm, Duplex printing, Gray

Long summary description Lexmark C912fn Color A3:
This is an auto-generated long summary of Lexmark C912fn Color A3 based on the first three specs of the first five spec groups.

Lexmark C912fn. Print technology: LED, Color. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 29 ppm, Duplex printing. Product color: Gray

Printing
Print speed (color, normal quality, A4/US Letter)
29 ppm
Color *
Yes
Print technology *
LED
Duplex printing *
Yes
Print speed (black, normal quality, A4/US Letter) *
29 ppm
Duplex print speed (black, normal quality, A4/US Letter)
19 ppm
Time to first page (black, normal)
15 s
Features
Page description languages *
PCL 6, PostScript 3
Input & output capacity
Total input capacity *
2300 sheets
Total output capacity *
1650 sheets
Paper input type
Paper tray
Maximum input capacity
5300 sheets
Maximum output capacity
1650 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Banner, Card stock, Envelopes, Glossy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5
Non-ISO print media sizes
Ledger (media size), Letter
JIS B-series sizes (B0...B9)
B4, B5
Envelopes sizes
7 3/4, 9, 10, B5, C4, C5, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Optional connectivity
Fiber, Serial (RS-232), Twinax
Network
Ethernet LAN *
Yes
Performance
Internal memory *
256 MB
Maximum internal memory
512 MB
Built-in processor
Yes
Processor frequency
600 MHz
Sound pressure level (printing)
58 dB
Noise level (idle)
48 dB
Design
Product color *
Gray
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Other operating systems supported
Yes
Weight & dimensions
Width
46.9" (1191 mm)
Depth
25.8" (655 mm)
Height
40.5" (1028 mm)
Weight
337.1 lbs (152.9 kg)
Country Distributor
United Kingdom 1 distributor(s)