location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C912 Color 2400 x 2400 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C912
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12N1215
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85812
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 11:16:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark C912 Color 2400 x 2400 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LED Color
  • - 2400 x 2400 DPI
  • - A3 29 ppm
  • - Total input capacity: 650 sheets Total output capacity: 650 sheets
  • - Internal memory: 128 MB Built-in processor 600 MHz
Long product name Lexmark C912 Color 2400 x 2400 DPI A3 :
The short editorial description of Lexmark C912 Color 2400 x 2400 DPI A3

29 ppm, 2400 x 2400 dpi, 600 MHz Processor, 128 MB, Parallel, USB 2.0
More>>>
Lexmark C912 Color 2400 x 2400 DPI A3:
The official marketing text of Lexmark C912 Color 2400 x 2400 DPI A3 as supplied by the manufacturer

The Lexmark C912 is a versatile, wide-format production printer for demanding colour print jobs. It handles all the printing needs of the graphic arts related small business. From marketing and communications to technical, scientific or financial applications, it delivers exceptional colour output up to A3+.

Short summary description Lexmark C912 Color 2400 x 2400 DPI A3:
This short summary of the Lexmark C912 Color 2400 x 2400 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C912, LED, Color, 2400 x 2400 DPI, A3, 29 ppm, White

Long summary description Lexmark C912 Color 2400 x 2400 DPI A3:
This is an auto-generated long summary of Lexmark C912 Color 2400 x 2400 DPI A3 based on the first three specs of the first five spec groups.

Lexmark C912. Print technology: LED, Color, Maximum resolution: 2400 x 2400 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 29 ppm. Product color: White

Printing
Print speed (color, normal quality, A4/US Letter)
29 ppm
Color *
Yes
Print technology *
LED
Maximum resolution *
2400 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
29 ppm
Time to first page (black, normal)
15 s
Features
Page description languages *
PCL 6, PostScript 3
Input & output capacity
Total input capacity *
650 sheets
Total output capacity *
650 sheets
Maximum input capacity
5300 sheets
Maximum output capacity
1650 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Banner, Card stock, Envelopes, Glossy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5
Non-ISO print media sizes
Ledger (media size), Letter
JIS B-series sizes (B0...B9)
B4, B5
Envelopes sizes
7 3/4, 9, 10, B5, C4, C5, DL
Ports & interfaces
Standard interfaces
Parallel, USB 2.0
Optional connectivity
Ethernet, Serial (RS-232)
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
128 MB
Maximum internal memory
512 MB
Built-in processor
Yes
Processor frequency
600 MHz
Sound pressure level (printing)
58 dB
Design
Product color *
White
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Width
27.4" (695 mm)
Depth
25.8" (655 mm)
Height
20.2" (512 mm)
Weight
177.5 lbs (80.5 kg)
Packaging data
Package width
32.6" (828 mm)
Package depth
29.3" (745 mm)
Package height
34.8" (883 mm)
Package weight
198.4 lbs (90 kg)
Country Distributor
United Kingdom 1 distributor(s)