location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech QuickCam Messenger webcam 640 x 480 pixels USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QuickCam Messenger
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
961237-0914
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92794
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 14:09:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2019
Product end of life date
Guarantee: 2 years
Long product name Logitech QuickCam Messenger webcam 640 x 480 pixels USB :
The short editorial description of Logitech QuickCam Messenger webcam 640 x 480 pixels USB

Logitech QuickCam Messenger
More>>>
Logitech QuickCam Messenger webcam 640 x 480 pixels USB:
The official marketing text of Logitech QuickCam Messenger webcam 640 x 480 pixels USB as supplied by the manufacturer

Add sound and live video to your instant messages, emails, websites and more with the affordable, convenient QuickCam Messenger. So get closer... instantly! Now you can make instant messages, emails, and websites come alive by adding live video and audio quickly, easily, and affordably. The Logitech QuickCam Messenger offers everything you need in a web camera: ease of use, quality video, a built-in microphone, and all the software you need to transform your home PC into a budget video communication studio.

Short summary description Logitech QuickCam Messenger webcam 640 x 480 pixels USB:
This short summary of the Logitech QuickCam Messenger webcam 640 x 480 pixels USB data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech QuickCam Messenger, 640 x 480 pixels, 30 fps, 640 x 480, USB, 200 MB

Long summary description Logitech QuickCam Messenger webcam 640 x 480 pixels USB:
This is an auto-generated long summary of Logitech QuickCam Messenger webcam 640 x 480 pixels USB based on the first three specs of the first five spec groups.

Logitech QuickCam Messenger. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps, Still image resolution(s): 640 x 480. Interface: USB. Minimum storage drive space: 200 MB

Performance
Maximum video resolution *
640 x 480 pixels
Maximum frame rate
30 fps
Still image resolution(s)
640 x 480
Design
Interface *
USB
Other features
Minimum storage drive space
200 MB
Color
Yes
Brand Image Article code product Stock Price from
Logitech QuickCam Communicate Plus webcam 640 x 480 pixels USB Logitech QuickCam Communicate Plus webcam 640 x 480 pixels USB
(show image)
961374-0914 QuickCam Communicate Plus 0.00
(excl. VAT)
0 (incl. VAT)
Logitech QUICKCAM ZOOM webcam 640 x 480 pixels USB Logitech QUICKCAM ZOOM webcam 640 x 480 pixels USB
(show image)
961238-0914 QUICKCAM ZOOM 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Quickcam Pro 4000 webcam 1.3 MP 640 x 480 pixels Logitech Quickcam Pro 4000 webcam 1.3 MP 640 x 480 pixels
(show image)
961239-0914 Quickcam Pro 4000 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Quickcam Express 640x480 USB W98 webcam 640 x 480 pixels Logitech Quickcam Express 640x480 USB W98 webcam 640 x 480 pixels
(show image)
961183-0914 Quickcam Express 640x480 USB W98 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)