location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts FPMA-VESA440 monitor mount accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts vesa adapter plate
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-VESA440
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371444716 show
Category:
Accessories for wall and ceiling mounts such as screws, nuts and brackets.
Monitor Mount Accessories Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 349363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2024 00:21:04
The date of the most recent change of the data-sheet in Icecat's system
FPMA-VESA440_Drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts FPMA-VESA440 user manual (5.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts FPMA-VESA440 monitor mount accessory
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Steel
  • - Maximum weight capacity: 77.2 lbs (35 kg)
  • - Panel mounting interface: 200 x 200,200 x 400,400 x 400,200 x 300,300 x 300
  • - Maximum screen size: 60"
Guarantee: 5 year
Long product name Neomounts FPMA-VESA440 monitor mount accessory :
The short editorial description of Neomounts FPMA-VESA440 monitor mount accessory

Neomounts VESA Conversion Plate from VESA 200x200 to 400x200, 400x400 - Black
More>>>
Neomounts FPMA-VESA440 monitor mount accessory:
The official marketing text of Neomounts FPMA-VESA440 monitor mount accessory as supplied by the manufacturer

The Neomounts VESA adapter, model FPMA-VESA440 allows a VESA mount with 200x200 interface to be used with displays with VESA hole patterns to 400x400mm. Ideal when flat screen needs different VESA pattern to select wall-, desk- or ceiling mount.

Neomounts FPMA-VESA440 is suitable for screens up to 60" (152 cm). The weight capacity of this product is 35 kg each screen. Depth of this adapter is 3 millimetres only. The adapter is suitable for screens that meet VESA hole pattern 200x200 to 400x400. Different hole patterns can be covered using Neomounts VESA adapter plates.

All installation material is included with the product.

Short summary description Neomounts FPMA-VESA440 monitor mount accessory:
This short summary of the Neomounts FPMA-VESA440 monitor mount accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts FPMA-VESA440, Black, Steel, 77.2 lbs (35 kg), 200 x 200,200 x 400,400 x 400,200 x 300,300 x 300, 60", 27"

Long summary description Neomounts FPMA-VESA440 monitor mount accessory:
This is an auto-generated long summary of Neomounts FPMA-VESA440 monitor mount accessory based on the first three specs of the first five spec groups.

Neomounts FPMA-VESA440. Product color: Black, Housing material: Steel, Maximum weight capacity: 77.2 lbs (35 kg). Package height: 18" (457 mm), Package width: 6.22" (158 mm), Package depth: 0.984" (25 mm). Master (outer) case net weight: 27.1 lbs (12.3 kg), Master (outer) case width: 18.5" (470 mm), Master (outer) case length: 11.4" (290 mm). Package net weight: 2.71 lbs (1.23 kg)

Features
Product color
Black
Housing material
Steel
Maximum weight capacity
77.2 lbs (35 kg)
Panel mounting interface
200 x 200, 200 x 400, 400 x 400, 200 x 300, 300 x 300
Maximum screen size
60"
Minimum screen size
27"
Number of displays supported
1
VESA mounting
Yes
Compatibility
27 - 60"
Packaging data
Package height
18" (457 mm)
Package width
6.22" (158 mm)
Package depth
0.984" (25 mm)
Packaging data
Package net weight
2.71 lbs (1.23 kg)
Technical details
Country of origin
China
Logistics data
Master (outer) case net weight
27.1 lbs (12.3 kg)
Harmonized System (HS) code
7326909890
Master (outer) case width
18.5" (470 mm)
Master (outer) case length
11.4" (290 mm)
Master (outer) case height
6.89" (175 mm)
Master (outer) case weight
30.9 lbs (14 kg)
Quantity per master (outer) case
10 pc(s)
Quantity per EUR-pallet
160 pc(s)
Country Distributor
Nederland 8 distributor(s)
United Kingdom 5 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
Deutschland 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
Danmark 2 distributor(s)
México 1 distributor(s)