location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 90W Slim AC Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90W Slim AC Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H6Y83AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758606667 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 547033
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 13:58:28
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2022
Product end of life date
Bullet Points HP 90W Slim AC Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 90 W
  • - Purpose: Laptop
  • - Black
Long product name HP 90W Slim AC Adapter :
The short editorial description of HP 90W Slim AC Adapter

HP 90W Slim AC Adapter
More>>>
HP 90W Slim AC Adapter:
The official marketing text of HP 90W Slim AC Adapter as supplied by the manufacturer






Short summary description HP 90W Slim AC Adapter:
This short summary of the HP 90W Slim AC Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HP 90W Slim AC Adapter, Laptop, Indoor, 90 W, Business, Black, 800 pc(s)

Long summary description HP 90W Slim AC Adapter:
This is an auto-generated long summary of HP 90W Slim AC Adapter based on the first three specs of the first five spec groups.

HP 90W Slim AC Adapter. Purpose: Laptop, Power supply type: Indoor, Output power: 90 W. Product color: Black. Quantity per pallet: 800 pc(s), Number of cartons per pallet layer: 5 pc(s), Number of layers per pallet: 8 pc(s)

Features
Purpose *
Laptop
Power supply type *
Indoor
Output power *
90 W
HP segment
Business
Design
Product color *
Black
Logistics data
Quantity per pallet
800 pc(s)
Number of cartons per pallet layer
5 pc(s)
Number of layers per pallet
8 pc(s)
Quantity per master (outer) case
49 pc(s)
Country Distributor
Sverige 3 distributor(s)
Österreich 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
Australia 1 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)