location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Z-640 speaker set 71.2 W 5.1 channels 45.5 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z-640
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
970073-0914 show
Show alternative article codes used in the online market place
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109582
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:58:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech Z-640 speaker set 71.2 W 5.1 channels 45.5 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 71.2 W 5.1 channels
  • - 45.5 W
  • - Wired
Guarantee: 2-year guarantee
Long product name Logitech Z-640 speaker set 71.2 W 5.1 channels 45.5 W :
The short editorial description of Logitech Z-640 speaker set 71.2 W 5.1 channels 45.5 W

Logitech® Z-640: 5.1 Configuration, 71.2 Watts
More>>>
Logitech Z-640 speaker set 71.2 W 5.1 channels 45.5 W:
The official marketing text of Logitech Z-640 speaker set 71.2 W 5.1 channels 45.5 W as supplied by the manufacturer

Intensify your PC and video games, movies, and music with immersive 5.1 surround sound. The Logitech® Z-640 boasts a patented dual-chamber subwoofer that plays louder and goes lower for incredible bass. The wall-mountable satellite speakers provide silky smooth mid and high frequencies. And you can easily hook it up to your video game console with our included adapter cable... no need for an external amplifier or receiver!

Short summary description Logitech Z-640 speaker set 71.2 W 5.1 channels 45.5 W:
This short summary of the Logitech Z-640 speaker set 71.2 W 5.1 channels 45.5 W data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Z-640, 5.1 channels, 71.2 W, 75 dB, 45.5 W, 25.7 W, Wired

Long summary description Logitech Z-640 speaker set 71.2 W 5.1 channels 45.5 W:
This is an auto-generated long summary of Logitech Z-640 speaker set 71.2 W 5.1 channels 45.5 W based on the first three specs of the first five spec groups.

Logitech Z-640. Audio output channels: 5.1 channels, RMS rated power: 71.2 W. Signal-to-Noise Ratio (SNR): 75 dB. Satellite speakers RMS power: 45.5 W. Subwoofer RMS power: 25.7 W. Connectivity technology: Wired

Performance
RMS rated power *
71.2 W
Audio output channels *
5.1 channels
Amplifier
Signal-to-Noise Ratio (SNR)
75 dB
Satellite speakers
Satellite speakers RMS power *
45.5 W
Subwoofer
Subwoofer RMS power
25.7 W
Technical details
Frequency range
35 - 20 Hz
Speaker power
71.2 W
I/O ports
Stereo RCA to dual stereo-mini adapter for video game consoles
Speakers
1 dual-chamber subwoofer, 1 centre channel speaker with integrated controls, 4 satellite speakers
Ports & interfaces
Connectivity technology *
Wired
Brand Image Article code product Stock Price from
Logitech Z-560 400W stereo surround 4way ext speaker set 4.1 channels Logitech Z-560 400W stereo surround 4way ext speaker set 4.1 channels
(show image)
970055-0914 Z-560 400W stereo surround 4way ext 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)