location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech SPEAKERS Z-540 speaker set 4.1 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPEAKERS LOGITECH Z-540
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
970056-0914
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91858
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2019 10:40:22
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years warranty
Long product name Logitech SPEAKERS Z-540 speaker set 4.1 channels :
The short editorial description of Logitech SPEAKERS Z-540 speaker set 4.1 channels

SPEAKERS LOGITECH Z-540 4.1 40 WATTS RMS
More>>>
Logitech SPEAKERS Z-540 speaker set 4.1 channels:
The official marketing text of Logitech SPEAKERS Z-540 speaker set 4.1 channels as supplied by the manufacturer

Feel like youre part of the action or at the concert hall when you step up to this surround-sound speaker system that wont bust your budget. The Logitech Z-540 provides the deep lows, clear mids, and smooth highs to envelop you in music and sound effects. The five-piece system uses patented M3D for realistic surround sound. The subwoofer design delivers twice the bass energy of similar systems. The stylish satellites stand on desk or mount on the wall. budget. The Logitech Z-540 is great for PC games and music

Short summary description Logitech SPEAKERS Z-540 speaker set 4.1 channels:
This short summary of the Logitech SPEAKERS Z-540 speaker set 4.1 channels data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech SPEAKERS Z-540, 4.1 channels, 75 dB, Wired

Long summary description Logitech SPEAKERS Z-540 speaker set 4.1 channels:
This is an auto-generated long summary of Logitech SPEAKERS Z-540 speaker set 4.1 channels based on the first three specs of the first five spec groups.

Logitech SPEAKERS Z-540. Audio output channels: 4.1 channels. Signal-to-Noise Ratio (SNR): 75 dB. Connectivity technology: Wired

Performance
Audio output channels *
4.1 channels
Amplifier
Signal-to-Noise Ratio (SNR)
75 dB
Technical details
Frequency range
35 - 20000 Hz
Speaker power
40 W
Ports & interfaces
Connectivity technology *
Wired
Brand Image Article code product Stock Price from
Logitech Z-560 400W stereo surround 4way ext speaker set 4.1 channels Logitech Z-560 400W stereo surround 4way ext speaker set 4.1 channels
(show image)
970055-0914 Z-560 400W stereo surround 4way ext 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)