location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 320GB USB 2.0 HDD external hard drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
320GB USB 2.0 HDD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45K1689
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123502
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2020 12:12:16
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lenovo 320GB USB 2.0 HDD external hard drive :
The short editorial description of Lenovo 320GB USB 2.0 HDD external hard drive

Lenovo USB 2.0 Portable 320GB Hard Drive
More>>>
Lenovo 320GB USB 2.0 HDD external hard drive:
The official marketing text of Lenovo 320GB USB 2.0 HDD external hard drive as supplied by the manufacturer

The Lenovo USB 2.0 Portable 320GB Hard Drive incorporates a USB 2.0 interface for high-speed data transfers. It offers high-capacity storage in a small, lightweight, and completely portable device without the need for an ac power adapter. Driverless installation under Microsoft Windows(R) XP and Vista makes this drive very easy to use, and facilitates file transfers between systems.

Features & Benefits:



  • High-speed USB 2.0 Interface
  • Compact size -- Fits in a shirt pocket
  • No requirement for ac power adapter
  • Driverless operation under Microsoft Windows XP and Vista
  • 320 GB capacity
  • 5400 rpm speed
  • Innovative glossy top cover design

The Lenovo Portable USB 2.0 Portable 320GB Hard Drive option enables:

  • Easy system storage expansion
  • Video and audio file storage
  • Simple file backup

Short summary description Lenovo 320GB USB 2.0 HDD external hard drive:
This short summary of the Lenovo 320GB USB 2.0 HDD external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 320GB USB 2.0 HDD, 320 GB, 2.0, 5400 RPM

Long summary description Lenovo 320GB USB 2.0 HDD external hard drive:
This is an auto-generated long summary of Lenovo 320GB USB 2.0 HDD external hard drive based on the first three specs of the first five spec groups.

Lenovo 320GB USB 2.0 HDD. HDD capacity: 320 GB. USB version: 2.0. HDD speed: 5400 RPM

Hard drive
HDD capacity *
320 GB
HDD speed *
5400 RPM
Type
HDD
Ports & interfaces
USB connector *
USB
USB version *
2.0
Weight & dimensions
Width
3.04" (77.3 mm)
Depth
5.11" (129.9 mm)
Height
0.543" (13.8 mm)
Other features
USB 2.0 ports quantity
1
Internal
No