location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Z-560 400W stereo surround 4way ext speaker set 4.1 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z-560 400W stereo surround 4way ext
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
970055-0914 show
Show alternative article codes used in the online market place
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2019 10:43:53
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years warranty
Long product name Logitech Z-560 400W stereo surround 4way ext speaker set 4.1 channels :
The short editorial description of Logitech Z-560 400W stereo surround 4way ext speaker set 4.1 channels

Logitech Z-560 400 Watt
More>>>
Logitech Z-560 400W stereo surround 4way ext speaker set 4.1 channels:
The official marketing text of Logitech Z-560 400W stereo surround 4way ext speaker set 4.1 channels as supplied by the manufacturer

The Logitech THX certified Z-560 4.1 surround sound system provides 400 watts of awesome power for PC games, music and DVDs. The brute force subwoofer design delivers huge, room-thumping bass while the revolutionary satellite drivers enhance mid and high-range tones. The SoundTouch Control Center lets you "fine tune" your listening environment with separate controls for volume, fader and bass.

Short summary description Logitech Z-560 400W stereo surround 4way ext speaker set 4.1 channels:
This short summary of the Logitech Z-560 400W stereo surround 4way ext speaker set 4.1 channels data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Z-560 400W stereo surround 4way ext, 4.1 channels, Wired

Long summary description Logitech Z-560 400W stereo surround 4way ext speaker set 4.1 channels:
This is an auto-generated long summary of Logitech Z-560 400W stereo surround 4way ext speaker set 4.1 channels based on the first three specs of the first five spec groups.

Logitech Z-560 400W stereo surround 4way ext. Audio output channels: 4.1 channels. Connectivity technology: Wired

Performance
Audio output channels *
4.1 channels
Technical details
Frequency range
35 - 20000 Hz
Technical details
Speaker power
400 W
Ports & interfaces
Connectivity technology *
Wired
Brand Image Article code product Stock Price from
Logitech Z-680 speaker set 505 W 5.1 channels 317 W Logitech Z-680 speaker set 505 W 5.1 channels 317 W
(show image)
970068-0120 Z-680 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Z-640 speaker set 71.2 W 5.1 channels 45.5 W Logitech Z-640 speaker set 71.2 W 5.1 channels 45.5 W
(show image)
970073-0914 Z-640 0.00
(excl. VAT)
0 (incl. VAT)
Logitech SPEAKERS Z-540 speaker set 4.1 channels Logitech SPEAKERS Z-540 speaker set 4.1 channels
(show image)
970056-0914 SPEAKERS LOGITECH Z-540 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)