location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson YELLOW ink cartridge 1 pc(s) Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Yellow S020122
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S020122
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343813496 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147448
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:31:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson YELLOW ink cartridge 1 pc(s) Original
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Yellow
  • - 1 pc(s)
Long product name Epson YELLOW ink cartridge 1 pc(s) Original :
The short editorial description of Epson YELLOW ink cartridge 1 pc(s) Original

INK CARTRIDGE YELLOW FOR SC3000 PRO PROOFER 5000 NS (MSD)
More>>>
Epson YELLOW ink cartridge 1 pc(s) Original:
The official marketing text of Epson YELLOW ink cartridge 1 pc(s) Original as supplied by the manufacturer

The high capacity single ink cartridges can be replaced individually. The higher volume of ink ensures that the working life of each colour supply is maximised and the length of time between replacements is extended, leaving you free to get on with the job in hand.

Short summary description Epson YELLOW ink cartridge 1 pc(s) Original:
This short summary of the Epson YELLOW ink cartridge 1 pc(s) Original data-sheet is auto-generated and uses the product title and the first six key specs.

Epson INK CARTRIDGE YELLOW, Yellow, Pigment-based ink, 1 pc(s)

Long summary description Epson YELLOW ink cartridge 1 pc(s) Original:
This is an auto-generated long summary of Epson YELLOW ink cartridge 1 pc(s) Original based on the first three specs of the first five spec groups.

Epson INK CARTRIDGE YELLOW. Colour ink type: Pigment-based ink, Printing colors: Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Compatibility *
Stylus Color 3000/Stylus Pro5000/
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Yellow
Country of origin
Japan
Color
Yes
Weight & dimensions
Width
4.33" (110 mm)
Depth
1.1" (28 mm)
Height
5.71" (145 mm)
Packaging data
Package width
4.33" (110 mm)
Package depth
5.71" (145 mm)
Package height
1.18" (30 mm)
Package weight
7.41 oz (210 g)
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
59.1" (150 cm)
Quantity per pallet
2640 pc(s)
Master (outer) case width
12.6" (320 mm)
Master (outer) case length
22.4" (570 mm)
Master (outer) case height
11.8" (300 mm)
Quantity per master (outer) case
100 pc(s)
Master (outer) case weight
0.808 oz (22.9 g)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
59.1" (150 cm)
Quantity per pallet (UK)
3000 pc(s)
Quantity per pallet layer
400 pc(s)
Quantity per pallet layer (UK)
600 pc(s)
Brand Image Article code product Stock Price from
Epson CARTRIDGE YELLOW STYLUS COLOR 3000 ink cartridge Original Epson CARTRIDGE YELLOW STYLUS COLOR 3000 ink cartridge Original
(show image)
C13020122 CARTRIDGE YELLOW STYLUS COLOR 3000 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)
New Zealand 1 distributor(s)