location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP RPS1600 Redundant Power System network switch component Power supply

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RPS1600 Redundant Power System
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JG136AABA
Category:
A network switch is a computer networking device that links network segments or network devices. The term commonly refers to a multi-port network bridge that processes and routes data at the data link layer (layer 2) of the OSI model. Switches that additionally process data at the network layer (layer 3) and above are often called layer-3 switches or multilayer switches. A network switch is made up of network switch components.
Network Switch Components Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69489
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP RPS1600 Redundant Power System network switch component Power supply
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply
  • - 3200 W
  • - Black
Guarantee: 1 year, advance replacement, 10 calendar day, phone support
Long product name HP RPS1600 Redundant Power System network switch component Power supply :
The short editorial description of HP RPS1600 Redundant Power System network switch component Power supply

HP RPS1600 Redundant Power System
More>>>
HP RPS1600 Redundant Power System network switch component Power supply:
The official marketing text of HP RPS1600 Redundant Power System network switch component Power supply as supplied by the manufacturer

A-RPS1600 is a redundancy power supply which can support up to 8 active devices and up to 3200W power per system, 1400W power per port to A series fixed port switches

Short summary description HP RPS1600 Redundant Power System network switch component Power supply:
This short summary of the HP RPS1600 Redundant Power System network switch component Power supply data-sheet is auto-generated and uses the product title and the first six key specs.

HP RPS1600 Redundant Power System, Power supply, Black, 3200 W, 100 - 240 V, 50 - 60 Hz, 5 - 95%

Long summary description HP RPS1600 Redundant Power System network switch component Power supply:
This is an auto-generated long summary of HP RPS1600 Redundant Power System network switch component Power supply based on the first three specs of the first five spec groups.

HP RPS1600 Redundant Power System. Product type: Power supply, Product color: Black. Total power: 3200 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 17.3" (440 mm), Depth: 15.6" (397 mm), Height: 1.74" (44.2 mm)

Features
Product type *
Power supply
Product color
Black
Power
Total power
3200 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
17.3" (440 mm)
Depth
15.6" (397 mm)
Height
1.74" (44.2 mm)
Weight
16.8 lbs (7.6 kg)