HP logo

HP LaserJet Enterprise 500 MFP M525dn Laser A4 1200 x 1200 DPI 42 ppm

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80101
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
One-year, onsiteone-year technical phone support, chat, and e-mail
Long product name HP LaserJet Enterprise 500 MFP M525dn Laser A4 1200 x 1200 DPI 42 ppm:

HP LaserJet Enterprise 500 MFP M525dn Printer

HP LaserJet Enterprise 500 MFP M525dn Laser A4 1200 x 1200 DPI 42 ppm:






Short summary description HP LaserJet Enterprise 500 MFP M525dn Laser A4 1200 x 1200 DPI 42 ppm:

HP LaserJet Enterprise 500 MFP M525dn, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Black, Gray

Long summary description HP LaserJet Enterprise 500 MFP M525dn Laser A4 1200 x 1200 DPI 42 ppm:

HP LaserJet Enterprise 500 MFP M525dn. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Product color: Black, Gray

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.