location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Officejet 6100 ePrinter - H611a inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Officejet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6100 ePrinter - H611a
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB863AB1H
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79546
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Officejet 6100 ePrinter - H611a inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 4800 x 1200 DPI Color
  • - A4 16 ppm Printing colors: Black, Cyan, Magenta, Yellow
  • - USB port Wi-Fi Ethernet LAN
Guarantee: Service & support options: Free telephone support for basic setup, installation, and troubleshooting in North America, Europe, and Asia Pacific duringOptional HP Supportpack for 4-hour response during standard business hours; Optional HP Supportpack for 24 hours a day, 7 days a week.One-year limited hardware24-hour, 7 days a week phone support
Long product name HP Officejet 6100 ePrinter - H611a inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi :
The short editorial description of HP Officejet 6100 ePrinter - H611a inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi

HP Officejet 6100 ePrinter - H611a
More>>>
HP Officejet 6100 ePrinter - H611a inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:
The official marketing text of HP Officejet 6100 ePrinter - H611a inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer






Short summary description HP Officejet 6100 ePrinter - H611a inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:
This short summary of the HP Officejet 6100 ePrinter - H611a inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Officejet 6100 ePrinter - H611a, Color, 4, 4800 x 1200 DPI, A4, 12000 pages per month, 16 ppm

Long summary description HP Officejet 6100 ePrinter - H611a inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of HP Officejet 6100 ePrinter - H611a inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

HP Officejet 6100 ePrinter - H611a. Color, Number of print cartridges: 4, Maximum duty cycle: 12000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm. Wi-Fi. Product color: Black

Features
Page description languages *
PCL 3
Printing colors *
Black, Cyan, Magenta, Yellow
Color *
Yes
Maximum duty cycle *
12000 pages per month
Number of print cartridges *
4
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Print speed (color, normal quality, A4/US Letter)
9 ppm
Print quality (black, best quality)
600 x 1200 DPI
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
75 sheets
Maximum input capacity
250 sheets
Maximum output capacity
75 sheets
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Envelopes sizes
C5, C6, DL
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Performance
Internal memory *
16 MB
Maximum internal memory
16 MB
Acoustic pressure emissions
62 dB
Processor frequency
500 MHz
Design
Market positioning *
Home & office
Product color *
Black
Power
Power consumption (printing) *
28.67 W
Power consumption (off)
0.35 W
Power consumption (standby)
3.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
18.4 x 20.9 x 7.05" (468 x 530 x 179 mm)
Width
18.4" (468 mm)
Depth
15.3" (388 mm)
Height
7.05" (179 mm)
Weight
10.6 lbs (4.8 kg)
Packaging data
Package weight
17.2 lbs (7.8 kg)
Other features
Print technology
Inkjet
Maximum input capacity for 10 x 15 cm photographs
60 sheets
Package dimensions (WxDxH)
19.9 x 9.45 x 13.7" (505 x 240 x 348 mm)
Source Testseek summary Average rating
Reviews
Updated:
2014-08-09 09:37:33
Uk has collected 3 expert reviews for HP Officejet 6100 ePrinter - H611a inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
trustedreviews.com
Updated:
2014-08-09 09:37:33
HP's Officejet 6100 is a strange offering in a printing world dominated by inexpensive all-in-ones. It's a single-function inkjet printer, designed for the home office, at a price of nearly £90. It aims to justify this price with comparatively high-yield...
Good ePrint remote printing, AirPrint and HP Mobile wireless printing, Smear and water-resistant inks...
Bad No duplex print, No LCD display, External power supply...
Bottom line HP, rather hopefully, claims speeds of 16ppm and 9ppm for black and colour print from the Officejet 6100. In our tests, it managed 9.4ppm on our five-page black text document and 12.6ppm on the 20-page long-text test. Our five-page black text and colour g...
70%
pcmag.com
Updated:
2014-08-09 09:37:33
If the HP Officejet 6100 ePrinter%displayPrice% at %seller% succeeds at nothing else, it significantly redefines the features you should demand in an inexpensive inkjet printer. Suitable for both home and office use, it's a good fit in the dual role of ho...
Good Fast for both business applications and photos. Ample paper capacity. Ethernet and WiFi. Prints through the cloud.
Bad No manual feed tray. Have to swap out the paper in the tray to print on a different paper stock...
Bottom line The HP Officejet 6100 ePrinter inkjet delivers reasonably high quality, fast printing for a micro office or personal use, plus conveniences like printing through the cloud...
80%