location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 42T4530 laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42T4530
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42T4530
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2019 10:40:05
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lenovo 42T4530 laptop spare part Battery :
The short editorial description of Lenovo 42T4530 laptop spare part Battery

ThinkPad Battery 33++ (9 cell)
More>>>
Lenovo 42T4530 laptop spare part Battery:
The official marketing text of Lenovo 42T4530 laptop spare part Battery as supplied by the manufacturer

For
- ThinkPad R400 2782-xxx
- ThinkPad R400 2783-xxx
- ThinkPad R400 2784-xxx
- ThinkPad R400 2786-xxx
- ThinkPad R400 2787-xxx
- ThinkPad R400 2788-xxx
- ThinkPad R400 2789-xxx
- ThinkPad R400 7438-xxx
- ThinkPad R400 7439-xxx
- ThinkPad R400 7440-xxx
- ThinkPad R400 7443-xxx
- ThinkPad R400 7445-xxx
- ThinkPad R400 7446-xxx
- ThinkPad R400 7447-xxx
- ThinkPad R61 7732, 7733, 7734, 7735-xxx
- ThinkPad R61 7736, 7737, 7738-xxx
- ThinkPad R61 7742, 7743, 7744-xxx
- ThinkPad R61 7751, 7753, 7754, 7755-xxx
- ThinkPad R61i 7733-xxx
- ThinkPad R61i 7734-xxx
- ThinkPad R61i 7735-xxx
- ThinkPad R61i 7736-xxx
- ThinkPad R61i 7737-xxx
- ThinkPad R61i 7738-xxx
- ThinkPad R61i 7742-xxx
- ThinkPad R61i 7743-xxx
- ThinkPad R61i 7744-xxx
- ThinkPad R61i 7751-xxx
- ThinkPad R61i 7753-xxx
- ThinkPad R61i 7754-xxx
- ThinkPad R61i 7755-xxx
- ThinkPad T400 2764-xxx
- ThinkPad T400 2765-xxx
- ThinkPad T400 2766-xxx
- ThinkPad T400 2767-xxx
- ThinkPad T400 2768-xxx
- ThinkPad T400 2769-xxx
- ThinkPad T400 2773-xxx
- ThinkPad T400 6473-xxx
- ThinkPad T400 6474-xxx
- ThinkPad T400 6475-xxx
- ThinkPad T400 7417-xxx
- ThinkPad T400 7420-xxx
- ThinkPad T400 7425-xxx
- ThinkPad T400 7434-xxx
- ThinkPad T61 1959-xxx
- ThinkPad T61 6377-xxx
- ThinkPad T61 6378-xxx
- ThinkPad T61 6379-xxx
- ThinkPad T61 6480-xxx
- ThinkPad T61 6481-xxx
- ThinkPad T61 7658-xxx
- ThinkPad T61 7659-xxx
- ThinkPad T61 7660-xxx
- ThinkPad T61 7661-xxx
- ThinkPad T61 7662-xxx
- ThinkPad T61 7663-xxx
- ThinkPad T61 7664-xxx
- ThinkPad T61 7665-xxx

Short summary description Lenovo 42T4530 laptop spare part Battery:
This short summary of the Lenovo 42T4530 laptop spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 42T4530, Battery

Long summary description Lenovo 42T4530 laptop spare part Battery:
This is an auto-generated long summary of Lenovo 42T4530 laptop spare part Battery based on the first three specs of the first five spec groups.

Lenovo 42T4530. Type: Battery

Features
Type *
Battery
Product color
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
9
Other features
Compatible products
- ThinkPad R400 2782-xxx - ThinkPad R400 2783-xxx - ThinkPad R400 2784-xxx - ThinkPad R400 2786-xxx - ThinkPad R400 2787-xxx - ThinkPad R400 2788-xxx - ThinkPad R400 2789-xxx - ThinkPad R400 7438-xxx - ThinkPad R400 7439-xxx - ThinkPad R400 7440-xxx - ThinkPad R400 7443-xxx - ThinkPad R400 7445-xxx - ThinkPad R400 7446-xxx - ThinkPad R400 7447-xxx - ThinkPad R61 7732, 7733, 7734, 7735-xxx - ThinkPad R61 7736, 7737, 7738-xxx - ThinkPad R61 7742, 7743, 7744-xxx - ThinkPad R61 7751, 7753, 7754, 7755-xxx - ThinkPad R61i 7733-xxx - ThinkPad R61i 7734-xxx - ThinkPad R61i 7735-xxx - ThinkPad R61i 7736-xxx - ThinkPad R61i 7737-xxx - ThinkPad R61i 7738-xxx - ThinkPad R61i 7742-xxx - ThinkPad R61i 7743-xxx - ThinkPad R61i 7744-xxx - ThinkPad R61i 7751-xxx - ThinkPad R61i 7753-xxx - ThinkPad R61i 7754-xxx - ThinkPad R61i 7755-xxx - ThinkPad T400 2764-xxx - ThinkPad T400 2765-xxx - ThinkPad T400 2766-xxx - ThinkPad T400 2767-xxx - ThinkPad T400 2768-xxx - ThinkPad T400 2769-xxx - ThinkPad T400 2773-xxx - ThinkPad T400 6473-xxx - ThinkPad T400 6474-xxx - ThinkPad T400 6475-xxx - ThinkPad T400 7417-xxx - ThinkPad T400 7420-xxx - ThinkPad T400 7425-xxx - ThinkPad T400 7434-xxx - ThinkPad T61 1959-xxx - ThinkPad T61 6377-xxx - ThinkPad T61 6378-xxx - ThinkPad T61 6379-xxx - ThinkPad T61 6480-xxx - ThinkPad T61 6481-xxx - ThinkPad T61 7658-xxx - ThinkPad T61 7659-xxx - ThinkPad T61 7660-xxx - ThinkPad T61 7661-xxx - ThinkPad T61 7662-xxx - ThinkPad T61 7663-xxx - ThinkPad T61 7664-xxx - ThinkPad T61 7665-xxx
Brand Image Article code product Stock Price from
CoreParts

CoreParts MBI2361 laptop spare part Battery
(show image)
MBI2361 MBI2361 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts Battery 10.8V 7200mAh 9Cell
(show image)
MBI2048 Battery 10.8V 7200mAh 9Cell 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)