Whirlpool logo

Whirlpool WTV4125NFTS fridge-freezer Freestanding 406 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33834
Info modified on:
27 May 2024, 12:48:16
Short summary description Whirlpool WTV4125NFTS fridge-freezer Freestanding 406 L Stainless steel:

Whirlpool WTV4125NFTS, 406 L, N-T, 42 dB, 4.5 kg/24h, Stainless steel

Long summary description Whirlpool WTV4125NFTS fridge-freezer Freestanding 406 L Stainless steel:

Whirlpool WTV4125NFTS. Total net capacity: 406 L. Door hinge: Right. Climate class: N-T, Noise level: 42 dB. Fridge net capacity: 297 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 109 L, Freezing capacity: 4.5 kg/24h, No Frost (freezer). Annual energy consumption: 351 kWh. Product color: Stainless steel

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.