location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N052-012 patch panel 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N052-012 12-Port 1U Rack-Mount Cat5e 110 Patch Panel, 568B, RJ45 Ethernet, TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N052-012 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332013187 show
Category:
Number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner.
Patch Panels Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130023
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:31:41
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N052-012 patch panel 1U
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 19 in. rackmount ready, 1U Height ( 1.75" )
  • - EIA/TIA 2/32 spacing
  • - 110 type punchdown termination
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Guarantee: Lifetime limited
Long product name Tripp Lite N052-012 patch panel 1U :
The short editorial description of Tripp Lite N052-012 patch panel 1U

12-Port 1U Rack-Mount Cat5e 110 Patch Panel, 568B, RJ45 Ethernet, TAA
More>>>
Tripp Lite N052-012 patch panel 1U:
The official marketing text of Tripp Lite N052-012 patch panel 1U as supplied by the manufacturer

Enhanced Cat5 Patch Panels offer you all the functionality and compatibility as any name brand. Each panel comes with 110-type termination, while meeting and exceeding EIA/TIA TSB-40 Cat5e connecting hardware specifications. Color-coded for both EIA/TIA 568A and 568B installations. 12 ports ensure a wide range of plug-n-play options. The clear numbering on both the front and back of each panel gives you a quick and easy way to identify cable runs, and the high-density 19-inch panel design will save you valuable space in on the rack.

UTP Cat5e 22-24 AWG solid cable

Short summary description Tripp Lite N052-012 patch panel 1U:
This short summary of the Tripp Lite N052-012 patch panel 1U data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N052-012, RJ-45, Cat5, Cat5e, Black, Rack mounting, 1U, 18.9" (480.1 mm)

Long summary description Tripp Lite N052-012 patch panel 1U:
This is an auto-generated long summary of Tripp Lite N052-012 patch panel 1U based on the first three specs of the first five spec groups.

Tripp Lite N052-012. Connector(s): RJ-45, Cable types supported: Cat5, Cat5e. Product color: Black, Mounting: Rack mounting, Rack capacity: 1U. Width: 18.9" (480.1 mm), Height: 1.7" (43.2 mm), Depth: 1" (25.4 mm). Package width: 3" (76.2 mm), Package depth: 20.4" (518.2 mm), Package height: 2" (50.8 mm). Country of origin: Taiwan, Master (outer) case width: 11.9" (302.3 mm), Master (outer) case length: 20.9" (530.9 mm)

Network
Ports quantity
12
Connector(s)
RJ-45
Cable types supported
Cat5, Cat5e
Design
Product color
Black
Mounting
Rack mounting
Rack capacity
1U
Weight & dimensions
Width
18.9" (480.1 mm)
Height
1.7" (43.2 mm)
Depth
1" (25.4 mm)
Weight
12.7 oz (360 g)
Packaging data
Package width
3" (76.2 mm)
Package depth
20.4" (518.2 mm)
Package height
2" (50.8 mm)
Package weight
17.6 oz (500 g)
Logistics data
Country of origin
Taiwan
Master (outer) case width
11.9" (302.3 mm)
Master (outer) case length
20.9" (530.9 mm)
Master (outer) case height
10.5" (266.7 mm)
Master (outer) case weight
18 lbs (8.16 kg)
Quantity per master (outer) case
15 pc(s)
Master (outer) case GTIN (EAN/UPC)
20037332013181
Brand Image Article code product Stock Price from
Tripp Lite N252-P24 patch panel 1U Tripp Lite N252-P24 patch panel 1U
(show image)
N252-P24 N252-P24 Cat6 24-Port Patch Panel - PoE+ Compliant, 110/Krone, 568A/B, RJ45 Ethernet, 1U Rack-Mount, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N250-P12 patch panel Tripp Lite N250-P12 patch panel
(show image)
N250-P12 N250-P12 Cat6 Wall-Mount 12-Port Patch Panel - PoE+ Compliant, 110/Krone, 568A/B, RJ45 Ethernet, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N052-P24 patch panel 1U Tripp Lite N052-P24 patch panel 1U
(show image)
N052-P24 N052-P24 Cat5e 24-Port Patch Panel - PoE+ Compliant, 110/Krone, 568A/B, RJ45 Ethernet, 1U Rack-Mount, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N050-P12 patch panel Tripp Lite N050-P12 patch panel
(show image)
N050-P12 N050-P12 Cat5e Wall-Mount 12-Port Patch Panel - PoE+ Compliant, 110/Krone, 568A/B, RJ45 Ethernet, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N252-024-6A patch panel 1U Tripp Lite N252-024-6A patch panel 1U
(show image)
N252-024-6A N252-024-6A 24-Port 1U Rack-Mount Cat6a 110 Patch Panel with Cable Management Bar, 110 Punchdown, RJ45, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N052-048-1U patch panel Tripp Lite N052-048-1U patch panel
(show image)
N052-048-1U N052-048-1U 48-Port 1U Rack-Mount High-Density UTP 110-Type Patch Panel, RJ45 Ethernet, 568B, Cat5/5e, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N252-048-1U patch panel Tripp Lite N252-048-1U patch panel
(show image)
N252-048-1U N252-048-1U 48-Port 1U Rack-Mount Cat6/Cat5 High Density 110 Patch Panel, 568B, RJ45 Ethernet, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N252-024-HU patch panel 0.5U Tripp Lite N252-024-HU patch panel 0.5U
(show image)
N252-024-HU N252-024-HU 24-Port 0.5U Rack-Mount Cat6/Cat5 110 Patch Panel 568B, RJ45 Ethernet, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N252-048 patch panel 2U Tripp Lite N252-048 patch panel 2U
(show image)
N252-048 N252-048 48-Port Cat6 Patch Panel - UTP, 110 Punch Down, RJ45, 2U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N252-024 patch panel 1U Tripp Lite N252-024 patch panel 1U
(show image)
N252-024 N252-024 24-Port 1U Rack-Mount Cat6/Cat5 110 Patch Panel, 568B, RJ45 Ethernet, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)