Tripp Lite logo

Tripp Lite N032-001 wire connector RJ45 White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136365
Info modified on:
08 Jul 2024, 13:03:35
Bullet Points Tripp Lite N032-001 wire connector RJ45 White:
  • - Premium cabling for Shielded Cat5 and Cat5e applications — rated for 350 MHz/1Gbps communications
  • - UL certified
Guarantee:
Lifetime limited
Long product name Tripp Lite N032-001 wire connector RJ45 White:

Cat5e Straight Through Modular Shielded In-Line Coupler (RJ45 F/F), TAA

Tripp Lite N032-001 wire connector RJ45 White:

This Shielded Cat5e standalone RJ45 straight inline coupler provides a female-to-female feed-through connection. It allows you to extend the length of a Cat5e Ethernet cable by adding another Cat5e Ethernet cable. Shielded housing protects against EMI/RFI. UL certified.

Short summary description Tripp Lite N032-001 wire connector RJ45 White:

Tripp Lite N032-001, RJ45, White, 4" (101.6 mm), 0.201" (5.1 mm), 6" (152.4 mm), 0.705 oz (20 g)

Long summary description Tripp Lite N032-001 wire connector RJ45 White:

Tripp Lite N032-001. Connector(s): RJ45, Product color: White. Package width: 4" (101.6 mm), Package depth: 0.201" (5.1 mm), Package height: 6" (152.4 mm). Country of origin: Taiwan, Master (outer) case width: 4.3" (109.2 mm), Master (outer) case length: 0.201" (5.1 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.