location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X5650 Inkjet A4 1200 x 1200 DPI 13 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X5650
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20R1521
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64871
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark X5650 Inkjet A4 1200 x 1200 DPI 13 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 1200 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 13 ppm
  • - Mono copying Color scanning Mono faxing
  • - USB port
  • - 16.5 lbs (7.5 kg)
More>>>
Short summary description Lexmark X5650 Inkjet A4 1200 x 1200 DPI 13 ppm:
This short summary of the Lexmark X5650 Inkjet A4 1200 x 1200 DPI 13 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X5650, Inkjet, Color printing, 1200 x 1200 DPI, Mono copying, Color scanning, A4

Long summary description Lexmark X5650 Inkjet A4 1200 x 1200 DPI 13 ppm:
This is an auto-generated long summary of Lexmark X5650 Inkjet A4 1200 x 1200 DPI 13 ppm based on the first three specs of the first five spec groups.

Lexmark X5650. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 3 ppm. Copying: Mono copying. Scanning: Color scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Resolution color
4800 x 1200 DPI
Print technology *
Inkjet
Printing *
Color printing
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
13 ppm
Print speed (color, normal quality, A4/US Letter)
3 ppm
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
12 cpm
Copy speed (color, normal quality, A4)
2 cpm
Copier resize
20 - 400%
Scanning
Scanning *
Color scanning
Maximum scan resolution
19200 x 19200 DPI
Scan technology
CIS
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
Printing colors *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total input capacity *
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Coated paper, Envelopes, Glossy paper, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Paper handling
Non-ISO print media sizes
2l, A2 baronial, Executive, Hagaki card, Index card, l, Letter, Statement
Envelopes sizes
6 3/4, 7 3/4, 9, 10, B5, C5, C6, DL
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Performance
Card reader integrated
Yes
Compatible memory cards
CF, Microdrive, MMC, MS Duo, MS PRO, MS PRO Duo, SD, SDHC
Sound pressure level (printing)
48 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Certificates
Certification
Energy Star, CSA, c-UL-us, ICES Class B, Executive Order 132221, CE Class B, CB IEC 60950 IEC 60825-1, GS (TÜV), SEMKO, C-tick mark Class B, V85, CCC Class B, BSMI Class B, METI(PSE), VCCI Class B, FCC Class B, UL 60950 3rd Edition, CCIB
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
16.5 lbs (7.5 kg)
Other features
Dimensions (WxDxH)
18.3 x 11.6 x 8.07" (465 x 295 x 205 mm)
Standard media sizes
A4 A5 B5 Envelope C5 Envelope DL Envelope 6 3/4 Envelope A2 Baronial A6 Card B5 C6 Envelope Custom (Up to 216 x 432 mm) Hagaki Card Index Card Executive Legal Letter 4 x 6" Statement L 2L Chokei 3 Chokei 4 Chokei 40 Kakugata 3 Kakugata 4 Kakugata 5 Kakugata 6 5 x 7" 13 x 18 cm 10 x 15 cm
Compatible operating systems
Microsoft Windows XP, XP Professional x64, Vista, Windows 2000 5.00.2195 +, Vista x64; Apple Mac OS X (10.4.4-10.5.x Intel, PowerPC) Apple Mac OS X (10.3.9 Power PC)
PictBridge
Yes
A6 Card
Yes
All-in-one functions
Copy, Fax, Scan
Color all-in-one functions
Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:52:50
Uk has collected 10 expert reviews for Lexmark X5650 Inkjet A4 1200 x 1200 DPI 13 ppm and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
digitalversus.com
Updated:
2011-10-03 22:52:50
The X5650 is a pro Lexmark printer. At around 90 euros, it combines copier, scanner and fax. It is almost identical to the all-in-one X6675: black and gery, with a simple interface and a black and white screen. It also uses the same cartridges: 36 / 37...
Good Good office printer, XL cartridges are economical, 3 year guarantee, Fax...
Bad Poor photo quality, Visible drops on office prints, No wifi, no double sided, Poor speeds...
60%
computeractive.co.uk
Updated:
2011-10-03 22:52:50
With print, scan, copy and fax functions, Lexmark’s X5650 certainly isn’t lacking for features. Setup didn’t cause any problems, although it was disappointing to have to finish off the printer assembly by sticking the English labels on the buttons; Lex...
Good Fax and ADF included; reasonably print quality; price...
Bad Photo prints lack fine detail; text smudges easily on cheap paper...
Bottom line With a raft of features and decent overall print quality, this is a good-value MFD...
80%
itreviews.com
Updated:
2011-10-03 22:52:50
Its print quality wont blow you away, but the Lexmark X5650 is a solid performer and houses a surprising array of features given its relative low price. A good choice for those short on space and on a tight budget. Lexmark - X5650 price Buy Lexmark X...
0%
pcauthority.com.au
Updated:
2011-11-05 10:22:31
The X5650 is Lexmark’s low-end inkjet multi-function center, but despite this, along with printing, copying, scanning and faxing it still packs some great features.The most obvious is the automatic document feeder. Anyone who has scanned a multipage do...
67%
v3.co.uk
Updated:
2011-10-03 22:52:50
With print, scan, copy and fax functions, Lexmark’s X5650 certainly isn’t lacking for features. Setup didn’t cause any problems, although it was disappointing to have to finish off the printer assembly by sticking the English labels on the buttons; Lex...
Good Fax and ADF included; reasonably print quality; price...
Bad Photo prints lack fine detail; text smudges easily on cheap paper...
Bottom line With a raft of features and decent overall print quality, this is a good-value MFD...
80%
whatdigitalcamera.com
Updated:
2011-10-03 22:52:50
Once you get the rather large and bulky Lexmark X5650 out of the box one wonders how so much gear could be sold for under £100. In fact only the cheapest discounters will sell you one for a few pennies under£100. But for this sum you do get a fax mach...
Good Allround features, good scanner performance, ease of use...
Bad Poor photo colour quality, physically large, no colour LCD...
Bottom line At least the x5650’s scanner quality is good, though the Canon MP540 can scan faster. Reviewer: WDC Team...
75%
trustedreviews.com
Updated:
2011-10-03 22:52:50
Lexmark has recently done the facelift thing on its range of home and school inkjet all-in-ones and the X5650 sits firmly in the middle of this market. At relatively low cost, the machine is designed for printing, scanning, copying, photo print and fax. E...
70%
Brand Image Article code product Stock Price from
Lexmark P6250 Inkjet A4 1200 x 1200 DPI 17 ppm Lexmark P6250 Inkjet A4 1200 x 1200 DPI 17 ppm
(show image)
21B0020 P6250 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark X7675 Inkjet A4 1200 x 1200 DPI 13 ppm Wi-Fi Lexmark X7675 Inkjet A4 1200 x 1200 DPI 13 ppm Wi-Fi
(show image)
12V0321 X7675 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark X6650 Inkjet A4 1200 x 1200 DPI 13 ppm Wi-Fi Lexmark X6650 Inkjet A4 1200 x 1200 DPI 13 ppm Wi-Fi
(show image)
20R1001 X6650 0.00
(excl. VAT)
0 (incl. VAT)