location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS WX470 mouse Ambidextrous RF Wireless Laser 1600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WX470
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90XB3800MU00000
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89360
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2019 12:02:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS WX470 mouse Ambidextrous RF Wireless Laser 1600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser 1600 DPI Black
  • - Ambidextrous RF Wireless
  • - Scroll type: Wheel Buttons quantity: 5
  • - 3 AAA Alkaline
Long product name ASUS WX470 mouse Ambidextrous RF Wireless Laser 1600 DPI :
The short editorial description of ASUS WX470 mouse Ambidextrous RF Wireless Laser 1600 DPI

All On Mouse
More>>>
ASUS WX470 mouse Ambidextrous RF Wireless Laser 1600 DPI:
The official marketing text of ASUS WX470 mouse Ambidextrous RF Wireless Laser 1600 DPI as supplied by the manufacturer

All On WX470 Mouse
Multi-use and all-terrain mouse luxury
Using advanced ASUS laser technology, precision mouse control on almost any surface becomes easy and natural, even on glass. With customizable resolution and function buttons, you can tailor the WX470 to your specific requirements and applications, switching between tabs in Windows® 7 instantly using the Aero Flip 3D button. Plus, the hand feel here is superb, specifically crafted to ensure enduring comfort whether gaming or drafting a critical presentation, made better with a nano receiver and long-lasting battery that extends time between charges.

Works even on glass!
Precise cursor control on almost any surface, even glass!
With advanced ASUS Laser Tracking technology, you get better precision on a wider range of materials, including glass* and high gloss or lacquered surfaces, where standard optical and laser mice dare not go. For the WX470, these are no obstacle.


What is ASUS Laser Tracking Technology?
ASUS Laser Tracking mice can go virtually anywhere, utilizing LaserStream™ technology, which enables mouse tracking on almost any surface, including glass and lacquered desks that leave optical mice and standard laser mice lacking. This technology detects the smallest details to create a micro road map of the surface, so you get better precision on more materials.

Longer battery life
Efficient power saving offers an extended and smarter user experience
The WX470 works with up to three AAA batteries, but users can place just one or two batteries for a lighter mouse and a better hand feel based on personal preference.
Plus, enhanced power saving capabilities extend battery life up to an amazing 12 months!*

Aero Flip 3D Button
Aero Flip 3D quickly switches Windows® 7 applications
One simple and easy button press switches between tabs and windows, making web browsing, video watching, and word processing much easier with instant multitasking.

Tailored to your needs
Move in all directions with 4-way scrolling, plus select mouse resolution with a click
Resolution switching between 1100dpi and 1600dpi.
Tilt wheel 4-way scrolling: easily move pages right to left!

Comfortable usage
The compact, ergonomically-designed shape and integrated thumb buttons deliver comfort and control wherever you go
Wrapped in sweat-resistant rubber coating to keep hands feeling clean and fresh.
Dual-hand ergonomic build that's perfect for all users

Easy mobility and carry
Built-in nano transceiver can stay plugged in when you're on the go, or stowed in the mouse for added style and convenience
Makes it possible to keep working and enjoying in almost any location!

Short summary description ASUS WX470 mouse Ambidextrous RF Wireless Laser 1600 DPI:
This short summary of the ASUS WX470 mouse Ambidextrous RF Wireless Laser 1600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS WX470, Ambidextrous, Laser, RF Wireless, 1600 DPI, Black

Long summary description ASUS WX470 mouse Ambidextrous RF Wireless Laser 1600 DPI:
This is an auto-generated long summary of ASUS WX470 mouse Ambidextrous RF Wireless Laser 1600 DPI based on the first three specs of the first five spec groups.

ASUS WX470. Form factor: Ambidextrous. Movement detection technology: Laser, Device interface: RF Wireless, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 5, Scroll type: Wheel. Laser color: Red, Product color: Black

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Device interface *
RF Wireless
Movement detection technology *
Laser
Movement resolution *
1600 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
5
Recommended usage
PC/Laptop
Frequency band
2.4 GHz
Design
Form factor *
Ambidextrous
Product color *
Black
Laser color
Red
Power
Number of batteries supported
3
Battery type
AAA
Battery technology
Alkaline
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Width
4.13" (105 mm)
Depth
2.6" (66 mm)
Height
1.46" (37 mm)
Weight
2.89 oz (82 g)
Packaging content
Batteries included
Yes
User guide
Yes