TP-Link logo

TP-Link TL-R460 wired router Fast Ethernet Black, White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164209
Info modified on:
21 Oct 2022, 10:32:10
Long product name TP-Link TL-R460 wired router Fast Ethernet Black, White:

TL-R460, 4-Port Cable/DSL Router

TP-Link TL-R460 wired router Fast Ethernet Black, White:

WHAT THIS PRODUCT DOES
Create a wired network in your home using the TP-LINK 4-Port Cable/DSL Router (TL-R460). Connect this Wired Router to a broadband modem and share your high-speed Internet access, check email, share files, and enjoy online gaming. With the Easy Setup Assistant, you can easily build a wired network and share your high speed internet connection with all the PCs connected to surf the internet, chat online and check mails.

Share Resources and Simplify the Network
The built-in 4-port switch provides computers on the LAN with network connectivity and Internet access. Connect up to four PCs or other networking devices to access home or office resources and use the Internet. Switching capabilities have been integrated into this device to efficiently manage your network traffic.

Network Security Protection
TL-R460 includes a built-in strong firewall for safeguarding your network from hackers and malicious attacks from across the Internet, such as DoS attack, ARP virus attack, etc. For added convenience, it supports access control based on the time of day, MAC address, IP address, or domain name. So parents and network administrators can establish restricted access policies for children or staff.

Bandwidth Management
TL-R460 supports intelligent IP QoS for bandwidth management, which allows administrators to determine how much bandwidth is allotted to each PC. This ensures that those programs such as VoIP or video application that are sensitive to lag are given as much bandwidth as possible to avoid lag the performance.

Parents Control
The TL-R460 router provides flexible access control, limiting staff or children to browse selected sites, which keep your kid’s online experience safer and more fun. Lets you customize setting by device, and even limit online time and block specific sites.

Easy to Use
The device comes with a CD with an Easy Setup Assistant that helps you step by step to configure your Internet connection. This feature allows even novice users to setup the router products without sacrificing any key features, just play the AUTO-RUN CD bundled to have your network set up quickly & hassle-free.

Features
> Shares data and Internet access for users, supporting PPPoE, Dynamic IP, Static IP, PPTP, L2TP and Bigpond Internet access
> Parental control features support access control based on time of day, parents and network administrators can establish restricted access policies for children or staffs
> IP-based QoS guarantees the performance of voice or video streaming
> Easy Setup Assistant provides hassle free installation
> Built-in firewall supporting IP address filtering, Domain Name filtering, MAC address filtering and IP & MAC binding to protect your network against attacks.
> Supports MAC Address Clone
> Connecting Internet on demand and disconnecting when idle for PPPoE
> Built-in NAT and DHCP server supporting static IP address distributing
> NAT firewall with Denial of Service (DoS) attack protection to safeguard your network
> Ignores Ping packets from WAN or LAN ports
> Supports Virtual Server, Special Application, DMZ host and UPnP
> Supports Dynamic DNS, Static Routing, Flow Statistics, VPN pass-through
> Supports firmware upgrade, Remote and Web management

Short summary description TP-Link TL-R460 wired router Fast Ethernet Black, White:

TP-Link TL-R460, Ethernet WAN, Fast Ethernet, Black, White

Long summary description TP-Link TL-R460 wired router Fast Ethernet Black, White:

TP-Link TL-R460. Networking standards: IEEE 802.3, Ethernet interface type: Fast Ethernet, Cabling technology: 10/100Base-T(X). Supported network protocols: TCP/IP, ICMP, PPPoE, SNTP, L2TP, DNS, PPTP. Filtering description: ICMP-FLOOD, UDP-FLOOD, TCP-SYN-FLOOD. Certification: FCC CE. Product color: Black, White

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.