Jabra logo

Jabra BIZ 2400 Binaural Headset Wired Head-band Office/Call center Bluetooth Black

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73263
Info modified on:
22 Jul 2024, 11:40:47
Bullet Points Jabra BIZ 2400 Binaural Headset Wired Head-band Office/Call center Bluetooth Black:
  • - HiFi Sound
  • - Multi-Device Connectivity
  • - UC Plug-And-Play
  • - FreeSpin™
  • - HD Voice / Wideband Audio
  • - Kevlar®-reinforced cord
  • - Noise-Cancelling Microphones
  • - PeakStop™
  • - Remote Call Control
Long product name Jabra BIZ 2400 Binaural Headset Wired Head-band Office/Call center Bluetooth Black:

Jabra BIZ 2400 Duo USB

Jabra BIZ 2400 Binaural Headset Wired Head-band Office/Call center Bluetooth Black:

The Jabra Biz™ 2400 duo headset was developed with one goal in mind: to be the world’s best corded contact centre headset, delivering both best-in-class noise-cancellation and acoustic shock protection, as well as the industry’s only unbreakable 360 swivelling boom and Kevlar-reinforced cord.The headset features USB connectivity to all leading UC applications and softphones. Also features a noise-cancelling microphone that eliminates ambient noise.

A duo speaker corded headset offering superior audio performance with Neodymium speakers that enhance the sound transmitted

Short summary description Jabra BIZ 2400 Binaural Headset Wired Head-band Office/Call center Bluetooth Black:

Jabra BIZ 2400 Binaural, Wired, 300 - 3400 Hz, Office/Call center, 2.79 oz (79 g), Headset, Black

Long summary description Jabra BIZ 2400 Binaural Headset Wired Head-band Office/Call center Bluetooth Black:

Jabra BIZ 2400 Binaural. Product type: Headset. Connectivity technology: Wired, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 300 - 3400 Hz. Weight: 2.79 oz (79 g). Product color: Black

Reasons to buy
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.