location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra BIZ 2400 Mono, 3-in-1 Headset Wired Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra BIZ 2400 Mono, 3-in-1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2406-820-104
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991009095
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147353
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jabra BIZ 2400 Mono, 3-in-1 Headset Wired Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - FreeSpin™
  • - HD Voice / Wideband Audio
  • - Kevlar®-reinforced cord
  • - Noise-Cancelling Microphones
  • - PeakStop™
  • - Remote Call Control
Long product name Jabra BIZ 2400 Mono, 3-in-1 Headset Wired Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black :
The short editorial description of Jabra BIZ 2400 Mono, 3-in-1 Headset Wired Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black

Jabra BIZ 2400 Mono, 3-in-1
More>>>
Jabra BIZ 2400 Mono, 3-in-1 Headset Wired Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black:
The official marketing text of Jabra BIZ 2400 Mono, 3-in-1 Headset Wired Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black as supplied by the manufacturer

The Jabra Biz™ 2400 mono headset was developed with one goal in mind: to be the world’s best corded contact centre headset, delivering both best-in-class noise-cancellation and acoustic shock protection, as well as the industry’s only unbreakable 360 swivelling boom and Kevlar-reinforced cord.Connect to your deskphone with QD (Quick Disconnect) connect cables. Flexible 3-in-1 design allows for headband, neckband or ear-hook wearing style. Also features a noise-cancelling microphone (standard microphone sensitivity) to eliminate ambient noise.

A mono speaker headset for your business featuring noise-cancelling technology

Short summary description Jabra BIZ 2400 Mono, 3-in-1 Headset Wired Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black:
This short summary of the Jabra BIZ 2400 Mono, 3-in-1 Headset Wired Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra BIZ 2400 Mono, 3-in-1, Wired, Office/Call center, 1.8 oz (51 g), Headset, Black

Long summary description Jabra BIZ 2400 Mono, 3-in-1 Headset Wired Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black:
This is an auto-generated long summary of Jabra BIZ 2400 Mono, 3-in-1 Headset Wired Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black based on the first three specs of the first five spec groups.

Jabra BIZ 2400 Mono, 3-in-1. Product type: Headset. Connectivity technology: Wired, Bluetooth. Recommended usage: Office/Call center. Weight: 1.8 oz (51 g). Product color: Black

Built to keep working – no matter the amount of wear and tear

Jabra’s Biz™ 2400 is built to keep working, no matter what your office throws at it. Only the Biz 2400 has features like surgical steel trim, Kevlar-reinforced cords, gold plated contacts and an unbreakable FreeSpin™ boom that ensure it can stand up to the most demanding environments.

Comfort means productivity

A comfortable agent is a productive agent – so being able to personalise the headset you’re supposed to be wearing all day is critical. This means the Jabra Biz™ 2400’s attention to comfort is an important productivity tool. Features like soft ear-cushions, a fully adjustable headband and a variety of wearing styles allow agents to fit the Biz 2400 to their unique wearing style – which means it stays on their heads longer.

COMPLETE CONNECTIVITY

Connect on your terms:

Choose from 20 different models
Offers different connection types
Works with a wide range of phone systems

CRYSTAL CLEAR CALLS

Hear and be heard:

Clear sound lets you tune out your colleagues
Noise-cancelling mic with gold contacts makes sure the other party only hears your voice

Easy integration with existing telecom systems

No matter which phone system you’re using, Jabra’s Biz™ 2400 series headsets will seamlessly integrate into your workflow. With over 20 different models available in a variety of wearing styles that feature both a Quick Disconnect (QD) and USB connector, the Jabra Biz 2400 is a smart choice no matter what telecom system you’re using.

Make sure your customer only hears one agent at a time

How your agents sound to your customers impacts how your brand is perceived – so giving your agents the tools to make them and your brand look good is smart business. Jabra’s Biz™ 2400 is designed to deliver best-in-class audio performance, no matter how loud your contact centre is. Ultra noise-cancelling microphones filter out ambient noise so only your agent’s voice comes through. The flexible boom tip ensures ideal microphone placement. And PeakStop™ technology ensures loud sounds are clipped off before they can hurt your agents’ ears. The result is crystal clear conversations and a great customer experience.

SUPREME COMFORT

Wear it all day in total comfort:

Pick from three different wearing styles
Find the perfect fit with adjustable frame and bendable boom-arm
Soft ear cushions are easy on your ears

The world’s best contact centre headset

Jabra’s Biz™ 2400 was designed with one goal in mind: to be the world’s best corded contact centre headset. Ultra noise-cancelling microphones ensure in-the-room call clarity. Hand-made neodymium speakers deliver the maximum frequency response – from narrowband to IP wideband telephony and multimedia. Surgical steel trim, Kevlar-reinforced cords, gold plated contacts and an unbreakable FreeSpin™ boom ensure it stands up to the most demanding environments.

Performance
Product type *
Headset
Wearing style *
Neck-band, Ear-hook, Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Product color *
Black
Hearing protection technologies
Jabra PeakStop
Ports & interfaces
Connectivity technology *
Wired
Ports & interfaces
USB connectivity
Yes
Bluetooth
Yes
Microphone
Microphone type *
Boom
Microphone noise-canceling
Yes
Weight & dimensions
Weight
1.8 oz (51 g)
Packaging content
Quick start guide
Yes
Ear pad material
Leatherette
Source Testseek summary Average rating
Reviews
Updated:
2011-09-15 01:36:45
Uk has collected 1 expert review for Jabra BIZ 2400 Mono, 3-in-1 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
Jabra PRO 930 Duo MS Headset Wireless Head-band Office/Call center Black Jabra PRO 930 Duo MS Headset Wireless Head-band Office/Call center Black
(show image)
930-29-503-101 PRO 930 Duo MS 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 2499-829-309 headphones/headset Wired Head-band Office/Call center Black, Silver Jabra 2499-829-309 headphones/headset Wired Head-band Office/Call center Black, Silver
(show image)
2499-829-309 Jabra BIZ 2400 II Duo USB 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 2499-829-209 headphones/headset Wired & Wireless Head-band Office/Call center USB Type-A Bluetooth Black, Silver Jabra 2499-829-209 headphones/headset Wired & Wireless Head-band Office/Call center USB Type-A Bluetooth Black, Silver
(show image)
2499-829-209 Jabra BIZ 2400 II Duo USB 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 2499-823-309 headphones/headset Wired Head-band Office/Call center Black, Silver Jabra 2499-823-309 headphones/headset Wired Head-band Office/Call center Black, Silver
(show image)
2499-823-309 Jabra BIZ 2400 II Duo USB 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 2499-823-209 headphones/headset Wired & Wireless Head-band Office/Call center Bluetooth Black, Silver Jabra 2499-823-209 headphones/headset Wired & Wireless Head-band Office/Call center Bluetooth Black, Silver
(show image)
2499-823-209 Jabra BIZ 2400 II Duo USB 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 2496-829-309 headphones/headset Wired Head-band Office/Call center Black, Silver Jabra 2496-829-309 headphones/headset Wired Head-band Office/Call center Black, Silver
(show image)
2496-829-309 Jabra BIZ 2400 II Mono USB 3-1 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 2496-829-209 headphones/headset Wired & Wireless Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black, Silver Jabra 2496-829-209 headphones/headset Wired & Wireless Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black, Silver
(show image)
2496-829-209 Jabra BIZ 2400 II Mono USB 3-1 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 2496-823-309 headphones/headset Wired Head-band Office/Call center Black, Silver Jabra 2496-823-309 headphones/headset Wired Head-band Office/Call center Black, Silver
(show image)
2496-823-309 Jabra BIZ 2400 II Mono USB 3-1 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 2496-823-209 headphones/headset Wired & Wireless Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black, Silver Jabra 2496-823-209 headphones/headset Wired & Wireless Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black, Silver
(show image)
2496-823-209 Jabra BIZ 2400 II Mono USB 3-1 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 2409-720-209 headphones/headset Wired Head-band Office/Call center Black, Silver Jabra 2409-720-209 headphones/headset Wired Head-band Office/Call center Black, Silver
(show image)
2409-720-209 Jabra BIZ 2400 II Duo 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)