location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Chieftec CH-07B-B computer case Midi Tower Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Chieftec Check ‘Chieftec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CH-07B-B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH-07B-B
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Chieftec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Chieftec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Chieftec CH-07B-B computer case Midi Tower Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Midi Tower PC
  • - ATX
  • - Black
Long product name Chieftec CH-07B-B computer case Midi Tower Black :
The short editorial description of Chieftec CH-07B-B computer case Midi Tower Black

CH-07B-B, Dragon Series, Black
More>>>
Chieftec CH-07B-B computer case Midi Tower Black:
The official marketing text of Chieftec CH-07B-B computer case Midi Tower Black as supplied by the manufacturer

A gamer’s dream!! Our popular Dragon Series is getting a new member, the new CH-07. This gaming chassis with its four pre-installed fans (1x 220mm and 3x 120mm) offers not only outstanding cooling but also holds enough space for an E-ATX mainboard. The ergonomic and smooth-lines coupled with patented and easy-to-use fastening clips for the ODD and HDD installation will make this gaming chassis a leading force.

Short summary description Chieftec CH-07B-B computer case Midi Tower Black:
This short summary of the Chieftec CH-07B-B computer case Midi Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.

Chieftec CH-07B-B, Midi Tower, PC, Black, ATX, 8.07" (205 mm), 21.3" (540 mm)

Long summary description Chieftec CH-07B-B computer case Midi Tower Black:
This is an auto-generated long summary of Chieftec CH-07B-B computer case Midi Tower Black based on the first three specs of the first five spec groups.

Chieftec CH-07B-B. Form factor: Midi Tower, Type: PC, Product color: Black. Width: 8.07" (205 mm), Depth: 21.3" (540 mm), Height: 18.9" (480 mm). Ventilation fan(s): 3x 120mm, 1x 220mm, Internal drive bays: 5/6x 3.5", External drive bays: 4x 5.25"

Design
Form factor *
Midi Tower
Type *
PC
Product color *
Black
Supported motherboard form factors *
ATX
Ports & interfaces
Audio input
Yes
Audio output
Yes
USB 2.0 ports quantity *
2
eSATA ports quantity
1
Weight & dimensions
Width
8.07" (205 mm)
Depth
21.3" (540 mm)
Height
18.9" (480 mm)
Weight
24.3 lbs (11 kg)
Other features
Ventilation fan(s)
3x 120mm, 1x 220mm
Internal drive bays
5/6x 3.5"
External drive bays
4x 5.25"
Optional fans
1x 120mm
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 19:03:35
Uk has collected 2 expert reviews for Chieftec CH-07B-B computer case Midi Tower Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Brand Image Article code product Stock Price from
Chieftec CH-07B-R computer case Midi Tower Black, Red Chieftec CH-07B-R computer case Midi Tower Black, Red
(show image)
CH-07B-R CH-07B-R 0.00
(excl. VAT)
0 (incl. VAT)