location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Indesit XWE 91282X S washing machine Front-load 19.8 lbs (9 kg) 1200 RPM Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Indesit Check ‘Indesit’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XWE 91282X S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XWE91282XS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8007842826463
Category:
Machines used for washing clothes.
Washing Machines Check ‘Indesit’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Indesit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53432
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Indesit XWE 91282X S washing machine Front-load 19.8 lbs (9 kg) 1200 RPM Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding Front-load 19.8 lbs (9 kg) 1200 RPM Silver
  • - Built-in display
  • - Hygiene/anti-allergy, Black, Cotton, Eco, Hand/wool, Sport, Synthetics, White, Delicate/silk
  • - Overflow protection
  • - Delayed start timer
  • - Spin-drying class: B
  • - 80 dB
  • - 62 L
Guarantee: 1 year
Long product name Indesit XWE 91282X S washing machine Front-load 19.8 lbs (9 kg) 1200 RPM Silver :
The short editorial description of Indesit XWE 91282X S washing machine Front-load 19.8 lbs (9 kg) 1200 RPM Silver

A++/B, 9 kg, 1200 rpm, 62 l/cycle, 1.36 kWh/cycle, 12254 l/year, 245 kWh/year, Inox
More>>>
Indesit XWE 91282X S washing machine Front-load 19.8 lbs (9 kg) 1200 RPM Silver:
The official marketing text of Indesit XWE 91282X S washing machine Front-load 19.8 lbs (9 kg) 1200 RPM Silver as supplied by the manufacturer

The Indesit XWE 91483X S washing machine not only looks great but ensures optimum results with every wash cycle, saving water, time and energy.

Innex
The best solution for daily laundry in a single move. With just one press of a button, Indesit replaces ignition, program selection and start the washing cycle, ensuring the removal of daily dirt from cottons and synthetics in just 50 minutes.

Anti odor cycle
To delete the persistent odors, thanks to the new movements of the basket, adding a rinse at the end of the cycle and a constant temperature control.

Special programmes
Indesit offers a wide number of special programmes to wash effectively different kinds of fabric according to your needs.

Special Sports programmes
The sport cycles specifically designed by Indesit to take care of your sport garments.

Delay Timer
You can delay the programme for up to 24 hours according to your needs. Prepare the load, add the detergent, set the programme, and the machine will start at your chosen time.

Short summary description Indesit XWE 91282X S washing machine Front-load 19.8 lbs (9 kg) 1200 RPM Silver:
This short summary of the Indesit XWE 91282X S washing machine Front-load 19.8 lbs (9 kg) 1200 RPM Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Indesit XWE 91282X S, Front-load, 19.8 lbs (9 kg), B, 80 dB, 1200 RPM, 245 kWh

Long summary description Indesit XWE 91282X S washing machine Front-load 19.8 lbs (9 kg) 1200 RPM Silver:
This is an auto-generated long summary of Indesit XWE 91282X S washing machine Front-load 19.8 lbs (9 kg) 1200 RPM Silver based on the first three specs of the first five spec groups.

Indesit XWE 91282X S. Loading type: Front-load. Drum capacity: 19.8 lbs (9 kg), Spin-drying class: B, Noise level (spin): 80 dB, Noise level (wash): 52 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 245 kWh, Annual water consumption washing: 12254 L. Product color: Silver. Width: 23.4" (595 mm), Depth: 23.8" (605 mm), Height: 33.5" (850 mm)

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product color *
Silver
Inverter technology
No
Built-in display *
Yes
Control type *
Buttons
Door color
Silver
Performance
Drum capacity *
19.8 lbs (9 kg)
Maximum spin speed *
1200 RPM
Spin-drying class *
B
Number of washing programs *
16
Noise level (spin) *
80 dB
Noise level (wash) *
52 dB
Delayed start timer *
Yes
Delay start (max)
24 h
Washing programs *
Hygiene/anti-allergy, Black, Cotton, Eco, Hand/wool, Sport, Synthetics, White, Delicate/silk
Overflow protection *
Yes
Residual moisture
53%
Power
Energy efficiency class (old)
A++
Energy consumption washing per cycle
1.36 kWh
Water consumption per cycle *
62 L
Power consumption (off)
0.5 W
Weight & dimensions
Width
23.4" (595 mm)
Depth
23.8" (605 mm)
Height
33.5" (850 mm)
Weight
161.8 lbs (73.4 kg)
Packaging data
Package width
25.4" (645 mm)
Package depth
25.8" (655 mm)
Package height
35" (890 mm)
Other features
Annual energy consumption washing
245 kWh
Annual water consumption washing
12254 L
Brand Image Article code product Stock Price from
Indesit IWC 71052 C ECO IT washing machine Front-load 15.4 lbs (7 kg) 1000 RPM White Indesit IWC 71052 C ECO IT washing machine Front-load 15.4 lbs (7 kg) 1000 RPM White
(show image)
869990873690 IWC 71052 C ECO IT 0.00
(excl. VAT)
0 (incl. VAT)
Indesit BWD 71253 W EU washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White Indesit BWD 71253 W EU washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White
(show image)
869991010150 BWD 71253 W EU 0.00
(excl. VAT)
0 (incl. VAT)
Indesit BTW A51052 (IT) washing machine Top-load 11 lbs (5 kg) 1000 RPM White Indesit BTW A51052 (IT) washing machine Top-load 11 lbs (5 kg) 1000 RPM White
(show image)
859991533590 BTW A51052 (IT) 0.00
(excl. VAT)
0 (incl. VAT)
Indesit BTW D61253P (IT) washing machine Top-load 13.2 lbs (6 kg) 1200 RPM White Indesit BTW D61253P (IT) washing machine Top-load 13.2 lbs (6 kg) 1200 RPM White
(show image)
859991533610 BTW D61253P (IT) 0.00
(excl. VAT)
0 (incl. VAT)
Indesit IWC 81082 C ECO IT.M washing machine Front-load 17.6 lbs (8 kg) 1000 RPM White Indesit IWC 81082 C ECO IT.M washing machine Front-load 17.6 lbs (8 kg) 1000 RPM White
(show image)
869990952430 IWC 81082 C ECO IT.M 0.00
(excl. VAT)
0 (incl. VAT)
Indesit EWE 61252 W EU washing machine Front-load 13.2 lbs (6 kg) 1200 RPM White Indesit EWE 61252 W EU washing machine Front-load 13.2 lbs (6 kg) 1200 RPM White
(show image)
869990887680 EWE 61252 W EU 0.00
(excl. VAT)
0 (incl. VAT)
Indesit IWSC 61052 C ECO IT washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White Indesit IWSC 61052 C ECO IT washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White
(show image)
869990886990 IWSC 61052 C ECO IT 0.00
(excl. VAT)
0 (incl. VAT)
Indesit IWC 71281 ECO EU60HZ washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White Indesit IWC 71281 ECO EU60HZ washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White
(show image)
IWC71281ECO EU 60HZ IWC 71281 ECO EU60HZ 0.00
(excl. VAT)
0 (incl. VAT)
Indesit EWC 91083 BS IT/1 washing machine Front-load 19.8 lbs (9 kg) 1000 RPM Chrome, White Indesit EWC 91083 BS IT/1 washing machine Front-load 19.8 lbs (9 kg) 1000 RPM Chrome, White
(show image)
869991033250 EWC 91083 BS IT/1 0.00
(excl. VAT)
0 (incl. VAT)
Indesit BWA 81283X W EU washing machine Front-load 17.6 lbs (8 kg) 1200 RPM White Indesit BWA 81283X W EU washing machine Front-load 17.6 lbs (8 kg) 1200 RPM White
(show image)
859991536250 BWA 81283X W EU 0.00
(excl. VAT)
0 (incl. VAT)