location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Powerseed 15000 Lithium 15000 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Powerseed Check ‘Powerseed’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS-15000BLACK
Category:
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks Check ‘Powerseed’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Powerseed: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33155
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Powerseed 15000 Lithium 15000 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - GPS, Mobile phone, Tablet
  • - Lithium 15000 mAh
Guarantee: 1 Year
Long product name Powerseed 15000 Lithium 15000 mAh Black :
The short editorial description of Powerseed 15000 Lithium 15000 mAh Black

15000 mAh, 5V/1A, 5V/2.1A 2x USB, Lithium
More>>>
Short summary description Powerseed 15000 Lithium 15000 mAh Black:
This short summary of the Powerseed 15000 Lithium 15000 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Powerseed 15000, 15000 mAh, Lithium, Black

Long summary description Powerseed 15000 Lithium 15000 mAh Black:
This is an auto-generated long summary of Powerseed 15000 Lithium 15000 mAh Black based on the first three specs of the first five spec groups.

Powerseed 15000. Battery capacity: 15000 mAh, Battery technology: Lithium. Product color: Black