location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lian Li PC-A79A computer case Full Tower Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lian Li Check ‘Lian Li’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC-A79A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PC-A79A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4718466005540
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Lian Li’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lian Li: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17072
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lian Li PC-A79A computer case Full Tower Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Full Tower PC Gaming
  • - ATX, EATX, HPTX, micro ATX, XL-ATX
  • - Supported HDD sizes: 2.5,3.5"
  • - Number of 3.5" bays: 9 Number of 5.25" bays: 12
  • - Aluminum
  • - Silver
Long product name Lian Li PC-A79A computer case Full Tower Silver :
The short editorial description of Lian Li PC-A79A computer case Full Tower Silver

PC-A79A - 12x 5.25", 9x 3.5", 8x 2.5", 4x USB 3.0, eSATA
More>>>
Short summary description Lian Li PC-A79A computer case Full Tower Silver:
This short summary of the Lian Li PC-A79A computer case Full Tower Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Lian Li PC-A79A, Full Tower, PC, Silver, ATX, EATX, HPTX, micro ATX, XL-ATX, Aluminum, Gaming

Long summary description Lian Li PC-A79A computer case Full Tower Silver:
This is an auto-generated long summary of Lian Li PC-A79A computer case Full Tower Silver based on the first three specs of the first five spec groups.

Lian Li PC-A79A. Form factor: Full Tower, Type: PC, Product color: Silver. Power supply location: Bottom. Front fans installed: 3x 120 mm, Front fans diameters supported: 120 mm, Side fans installed: 2x 120 mm. Supported HDD sizes: 2.5,3.5". Width: 9.06" (230 mm), Depth: 23.5" (596 mm), Height: 24.3" (618 mm)

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 17:17:51
Uk has collected 9 expert reviews for Lian Li PC-A79A computer case Full Tower Silver and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
tweaktown.com
Updated:
2020-01-01 17:17:51
It has been a while since we have seen anything from Lian Li since they took on a new sampling policy that is a little less free with the amount of samples that go out to media. We did receive this chassis a couple of months ago, but the demand on us is h...
Bottom line Lian Li has shown that while still sticking to their guns and producing sexy aluminum cases that everyone at some point in their PC life wants to buy, they are also figuring out how to compete with the rest of the market on the interior, too. It is reall...
98%
eteknix.com
Updated:
2020-01-01 17:17:51
Lian Li are legends in the PC chassis industry, not only are they famed for their high precession construction and relentless use of aluminium, but also for their huge range of products that support the more extreme end of the PC industry. While sure they...
Good Extensive component support, Legendary Lian-Li build quality, Six fans pre-installed, Modular 5.25″ storage bays, Radiator support, Cable management...
Bad None, it exceeded our expectation in all areas...
Bottom line If you've just sat and read this whole review I think it is pretty obvious that this chassis is nothing short of faultless. Every little detail of it has been precision crafted to perfection and the level of detail on the HDD adaptor brackets alone is pro...
0%
3dGameMan.com
Updated:
2020-01-01 17:17:51
The Lian Li PC-A79 Full Tower Case is all aluminum, comes has lots of drive bays, fans, dust filters, USB3 ports, plenty of space to work, full size removable motherboard tray, cable management holes & is water cooling ready. The styling is simple, but el...
0%
Country Distributor
Deutschland 1 distributor(s)