StarTech.com logo

StarTech.com A50FBLCLC3 InfiniBand/fibre optic cable 118.1" (3 m) LC Turquoise

Data-sheet quality:
created/standardized by Icecat
Product views:
211567
Info modified on:
06 Sept 2024, 14:28:11
Bullet Points StarTech.com A50FBLCLC3 InfiniBand/fibre optic cable 118.1" (3 m) LC Turquoise:
  • - OM3 FIBER CABLE: OM3 Laser-Optimized Multimode Fiber Cable delivers up to 100 Gbps Ethernet; Full-duplex zip-cord with color-coded TX/RX connectors for cabling servers and Storage Area Networks (SANs)
  • - QUALITY CONSTRUCTION: 50/125µm fiber core/cladding is immune to EMI; Protective Aramid fiber sheath for improved tensile strength and crush resistance; LC/LC connectors with UPC polished ceramic ferrules for insertion loss below 0.3dB
  • - RATINGS AND RELIABILITY: Individually tested for signal integrity; LSZH jacket emits low-smoke and fumes in case of fire; TIA/EIA compliant fiber core; Attenuation value under 2.3dB/km meets or exceeds industry standards
  • - COMPATIBILITY: OM3 LC/LC multimode cable supports 1/10/40/100 Gbps for high-density network applications such as SANs, data servers, SFP+ and QSFP+ connections over 1000BASE-SX, 10GBASE-SR, 40GBASE-SR4, and 100GBASE-SR10; Backward compatible with OM2
  • - SPECS: 3m (9.8ft); Color: Aqua (OM3); LC/LC UPC; 850nm or 1300nm LED/VCSEL; Modal Bandwidth: ≥2000MHz·km at 850nm; Cable OD: 2.9mm; Bend Radius: Static 1.2in (3cm), Dynamic 2.4in (6cm); Backed for Life
Guarantee:
Lifetime
Long product name StarTech.com A50FBLCLC3 InfiniBand/fibre optic cable 118.1" (3 m) LC Turquoise:

StarTech.com 3m (10ft) LC/UPC to LC/UPC OM3 Multimode Fiber Optic Cable, Full Duplex 50/125, 100G, LSZH Fiber Jumper Cord

StarTech.com A50FBLCLC3 InfiniBand/fibre optic cable 118.1" (3 m) LC Turquoise:

LSZH Jacket | Aramid Fiber Sheath | Ideal for SANs, data servers, SFP+

The A50FBLCLC3 3m 850nm Laser-Optimized Multimode Fiber (LOMMF) Aqua Cord features 50/125 micron fiber for high-speed, high bandwidth data transmissions over 10 Gigabit Ethernet and Fiber Channel networks - the perfect solution for fiber cable runs between multiple backbone switches, hubs and routers as well as higher end networking equipment.

This LC-LC patch cable is housed in a LSZH (Low-Smoke, Zero-Halogen) flame retardant jacket, to ensure minimal smoke, toxicity and corrosion when exposed to high sources of heat, in the event of a fire – an ideal solution for use in industrial settings, central offices and schools, as well as residential settings where building codes are a consideration.

Each Duplex 50/125 (OM3) Multimode Fiber Patch Cable is individually tested and certified to be within acceptable optical insertion loss limits for guaranteed compatibility and 100% reliability, and is backed by our lifetime warranty.

The StarTech.com Advantage

Short summary description StarTech.com A50FBLCLC3 InfiniBand/fibre optic cable 118.1" (3 m) LC Turquoise:

StarTech.com A50FBLCLC3, 118.1" (3 m), OM3, LC, LC

Long summary description StarTech.com A50FBLCLC3 InfiniBand/fibre optic cable 118.1" (3 m) LC Turquoise:

StarTech.com A50FBLCLC3. Cable length: 118.1" (3 m), Fiber optic type: OM3, Connector 1: LC, Connector 2: LC, Core diameter: 50 µm, Full duplex

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.