location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dynabook PA5147E-1SPW portable/party speaker 2.1 portable speaker system White 11 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynabook Check ‘Dynabook’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PA5147E-1SPW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA5147E-1SPW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051528095067
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dynabook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130991
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jan 2024 14:55:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Dynabook PA5147E-1SPW portable/party speaker 2.1 portable speaker system White 11 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.1 portable speaker system 11 W White
  • - Wired & Wireless Bluetooth AUX in
  • - Built-in Lithium-Ion (Li-Ion) 1100 mAh 10 h
Long product name Dynabook PA5147E-1SPW portable/party speaker 2.1 portable speaker system White 11 W :
The short editorial description of Dynabook PA5147E-1SPW portable/party speaker 2.1 portable speaker system White 11 W

11W, bluetooth, USB, 440g
More>>>
Short summary description Dynabook PA5147E-1SPW portable/party speaker 2.1 portable speaker system White 11 W:
This short summary of the Dynabook PA5147E-1SPW portable/party speaker 2.1 portable speaker system White 11 W data-sheet is auto-generated and uses the product title and the first six key specs.

Dynabook PA5147E-1SPW, 2.1 channels, 11 W, 6 W, 5 W, Wired & Wireless, A2DP, AVRCP, HFP, HSP

Long summary description Dynabook PA5147E-1SPW portable/party speaker 2.1 portable speaker system White 11 W:
This is an auto-generated long summary of Dynabook PA5147E-1SPW portable/party speaker 2.1 portable speaker system White 11 W based on the first three specs of the first five spec groups.

Dynabook PA5147E-1SPW. Audio output channels: 2.1 channels. RMS rated power: 11 W, Speakers RMS power: 6 W, Subwoofer RMS power: 5 W. Connectivity technology: Wired & Wireless, Bluetooth profiles: A2DP, AVRCP, HFP, HSP. Product type: 2.1 portable speaker system, Product color: White. Recommended usage: Universal

Country Distributor
United Kingdom 1 distributor(s)