Philips logo

Philips NOSETRIMMER Series 3000 NT9125/15 precision trimmer Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121337
Info modified on:
14 Mar 2024, 17:07:04
Bullet Points Philips NOSETRIMMER Series 3000 NT9125/15 precision trimmer Black:
  • - Facial style
  • - Precision trimmer
  • - 1 precision trimming comb
Guarantee:
2 Year
Long product name Philips NOSETRIMMER Series 3000 NT9125/15 precision trimmer Black:

AA, 21 mm, Precision trimmer

Philips NOSETRIMMER Series 3000 NT9125/15 precision trimmer Black:

Comfortable Precision
for defining your facial style

Shape and define your neckline and sideburns for a sharp style with the Philips Norelco Hair Detailer.

Precision detailing
- Skin friendly trimmer with rounded tips
- High quality AA-battery included
- For longer styles

Water resistant
- For easy use and cleaning

Short summary description Philips NOSETRIMMER Series 3000 NT9125/15 precision trimmer Black:

Philips NOSETRIMMER Series 3000 NT9125/15, Black, AA

Long summary description Philips NOSETRIMMER Series 3000 NT9125/15 precision trimmer Black:

Philips NOSETRIMMER Series 3000 NT9125/15. Product color: Black. Battery type: AA

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.