location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP H7000 Headset Wireless Head-band Calls/Music Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H7000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H6Z97AA#ABB
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 351921
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Sep 2021 18:12:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP H7000 Headset Wireless Head-band Calls/Music Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Calls/Music Head-band Headset
  • - Wireless Bluetooth
  • - Circumaural 20 - 20000 Hz
  • - Microphone type: Built-in
Long product name HP H7000 Headset Wireless Head-band Calls/Music Bluetooth Black :
The short editorial description of HP H7000 Headset Wireless Head-band Calls/Music Bluetooth Black

HP H7000 Black Bluetooth Wireless Headset
More>>>
HP H7000 Headset Wireless Head-band Calls/Music Bluetooth Black:
The official marketing text of HP H7000 Headset Wireless Head-band Calls/Music Bluetooth Black as supplied by the manufacturer








Short summary description HP H7000 Headset Wireless Head-band Calls/Music Bluetooth Black:
This short summary of the HP H7000 Headset Wireless Head-band Calls/Music Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP H7000, Wireless, Calls/Music, 20 - 20000 Hz, 4.44 oz (126 g), Headset, Black

Long summary description HP H7000 Headset Wireless Head-band Calls/Music Bluetooth Black:
This is an auto-generated long summary of HP H7000 Headset Wireless Head-band Calls/Music Bluetooth Black based on the first three specs of the first five spec groups.

HP H7000. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Weight: 4.44 oz (126 g). Product color: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music
Headset type
Binaural
Product color *
Black
Country of origin
China
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Headphones
Ear coupling *
Circumaural
Acoustic system
Closed
Headphone frequency
20 - 20000 Hz
Microphone
Microphone type *
Built-in
Microphone frequency
100 - 10000 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Width
7.13" (181 mm)
Depth
5.5" (139.7 mm)
Height
0.484" (12.3 mm)
Weight
4.44 oz (126 g)
Packaging data
Package weight
10.5 oz (298 g)
Packaging content
Cables included
USB