location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant ML350e Gen8 v2 Hot Plug 8 SFF CTO Intel C600 LGA 1356 (Socket B2) Tower (5U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant ML350e Gen8 v2 Hot Plug 8 SFF CTO
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
740897-B21 show
Show alternative article codes used in the online market place
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18044
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Apr 2024 11:14:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE ProLiant ML350e Gen8 v2 Hot Plug 8 SFF CTO Intel C600 LGA 1356 (Socket B2) Tower (5U)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tower (5U) 2 fan(s) Intel C600 LGA 1356 (Socket B2)
  • - Number of processors supported: 2
  • - Number of DIMM slots: 12
  • - Number of storage drives supported: 8
  • - Hot-swap HDD bays
  • - Ethernet LAN USB 2.0 ports quantity: 6 Ethernet LAN (RJ-45) ports: 2
Long product name HPE ProLiant ML350e Gen8 v2 Hot Plug 8 SFF CTO Intel C600 LGA 1356 (Socket B2) Tower (5U) :
The short editorial description of HPE ProLiant ML350e Gen8 v2 Hot Plug 8 SFF CTO Intel C600 LGA 1356 (Socket B2) Tower (5U)

ProLiant ML350e Gen8 v2 Hot Plug 8 SFF Configure-to-order Server
More>>>
Short summary description HPE ProLiant ML350e Gen8 v2 Hot Plug 8 SFF CTO Intel C600 LGA 1356 (Socket B2) Tower (5U):
This short summary of the HPE ProLiant ML350e Gen8 v2 Hot Plug 8 SFF CTO Intel C600 LGA 1356 (Socket B2) Tower (5U) data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant ML350e Gen8 v2 Hot Plug 8 SFF CTO, Intel C600, LGA 1356 (Socket B2), Intel, Intel® Xeon®, DDR3-SDRAM, 192 GB

Long summary description HPE ProLiant ML350e Gen8 v2 Hot Plug 8 SFF CTO Intel C600 LGA 1356 (Socket B2) Tower (5U):
This is an auto-generated long summary of HPE ProLiant ML350e Gen8 v2 Hot Plug 8 SFF CTO Intel C600 LGA 1356 (Socket B2) Tower (5U) based on the first three specs of the first five spec groups.

HPE ProLiant ML350e Gen8 v2 Hot Plug 8 SFF CTO. Motherboard chipset: Intel C600, Processor socket: LGA 1356 (Socket B2), Processor manufacturer: Intel. Supported memory types: DDR3-SDRAM, Maximum RDIMM memory: 192 GB, Maximum UDIMM memory: 96 GB. Storage drive sizes supported: 2.5", Supported storage drive types: HDD, Supported storage drive interfaces: Serial ATA. Ethernet interface type: Gigabit Ethernet, LAN controller: HP NC361i. Chassis type: Tower (5U), Number of fans: 2 fan(s)