location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P013-010 power cable Black 118.1" (3 m) NEMA 5-15P C5 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Standard Laptop / Notebook Power Cord Lead Cable, 10A (NEMA 5-15P to IEC-320-C5), 3.05 m (10-ft.)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P013-010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332180667 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134800
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:43:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite P013-010 power cable Black 118.1" (3 m) NEMA 5-15P C5 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 118.1" (3 m)
  • - NEMA 5-15P Straight Male
  • - C5 coupler Straight Male
  • - SVT
  • - Black
Guarantee: Lifetime limited warranty
Long product name Tripp Lite P013-010 power cable Black 118.1" (3 m) NEMA 5-15P C5 coupler :
The short editorial description of Tripp Lite P013-010 power cable Black 118.1" (3 m) NEMA 5-15P C5 coupler

Standard Laptop / Notebook Power Cord Lead Cable, 10A (NEMA 5-15P to IEC-320-C5), 3.05 m (10-ft.)
More>>>
Tripp Lite P013-010 power cable Black 118.1" (3 m) NEMA 5-15P C5 coupler:
The official marketing text of Tripp Lite P013-010 power cable Black 118.1" (3 m) NEMA 5-15P C5 coupler as supplied by the manufacturer

Tripp Lite's line of AC power cords offer PC users a solution to their power connectivity problems. This 3.05 m (10-ft.) cable will replace the power cable on most computers and peripherals that have a removable power cord. Cable features an AC style plug (NEMA 5-15P) on one end, and a C5 on the other end.

- Plug type - NEMA 5-15P (AC) to C5 (Device)
- 18AWG SVT, 10A, 125V
- 3.05 m (10-ft.) replacement power cable
- Universal design

Short summary description Tripp Lite P013-010 power cable Black 118.1" (3 m) NEMA 5-15P C5 coupler:
This short summary of the Tripp Lite P013-010 power cable Black 118.1" (3 m) NEMA 5-15P C5 coupler data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P013-010, 118.1" (3 m), NEMA 5-15P, C5 coupler, SVT, 125 V, 10 A

Long summary description Tripp Lite P013-010 power cable Black 118.1" (3 m) NEMA 5-15P C5 coupler:
This is an auto-generated long summary of Tripp Lite P013-010 power cable Black 118.1" (3 m) NEMA 5-15P C5 coupler based on the first three specs of the first five spec groups.

Tripp Lite P013-010. Cable length: 118.1" (3 m), Connector 1: NEMA 5-15P, Connector 2: C5 coupler, Cable type: SVT. Input voltage: 125 V, Input current: 10 A

Features
Product color *
Black
Connector 1 gender *
Male
Connector 2 gender *
Male
Cable length *
118.1" (3 m)
Connector 1 *
NEMA 5-15P
Connector 2 *
C5 coupler
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
18
Cable type
SVT
Power
Input voltage
125 V
Input current
10 A
Packaging data
Package width
7" (177.8 mm)
Packaging data
Package depth
0.5" (12.7 mm)
Package height
1" (25.4 mm)
Package weight
8.47 oz (240 g)
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332180664
Compliance certificates
RoHS
Logistics data
Master (outer) case width
13.8" (350 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
2.5" (63.5 mm)
Master (outer) case weight
5.29 lbs (2.4 kg)
Quantity per master (outer) case
10 pc(s)
Other features
Country of origin
Vietnam
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)