location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USBLT15CMW lightning cable 5.91" (0.15 m) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15 cm (6 in.) USB to Lightning Cable - Short Lightning Cable - Charging Cable for iPhone / iPad / iPod - Apple MFi Certified - White
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USBLT15CMW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030851749 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142297
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 01:48:05
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com USBLT15CMW lightning cable 5.91" (0.15 m) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1x Apple Lightning (8-pin) Connector_x000D_
  • - 1x USB-A male connector_x000D_
  • - Offers 15cm in cable length_x000D_
  • - Reversible Lightning connector_x000D_
  • - Aluminum-Mylar Foil with Braided Shielding_x000D_
  • - Supports high-speed USB data transfer rates of up to 480 Mbps_x000D_
Guarantee: 2 Years
Long product name StarTech.com USBLT15CMW lightning cable 5.91" (0.15 m) White :
The short editorial description of StarTech.com USBLT15CMW lightning cable 5.91" (0.15 m) White

StarTech.com 15cm (6in) Short White Apple 8-pin Lightning Connector to USB Cable for iPhone / iPod / iPad - Charge and Sync Cable (USBLT15CMW)
More>>>
StarTech.com USBLT15CMW lightning cable 5.91" (0.15 m) White:
The official marketing text of StarTech.com USBLT15CMW lightning cable 5.91" (0.15 m) White as supplied by the manufacturer

Charge and Sync your Apple Lightning-equipped devices with reduced clutter

The USBLT15CMW 6in/15cm Lightning to USB Cable for iPhone, iPod and iPad enables close-range syncing and charging of your Lightning-enabled mobile digital devices. The cable is short enough to minimize the clutter of excess cable, making it ideal for charging your device in your vehicle or syncing to your laptop. Plus, the shorter cable design provides a portable solution that makes it perfect for carrying as a tablet or laptop accessory.

The reversible 8-pin Lightning connector can be plugged into your iOS-enabled device with either side facing up, meaning there is no wrong way of inserting the cable into the device.

This durable cable is Apple MFi certified and backed by StarTech.com's 2-year Warranty to ensure dependable performance.

The StarTech.com Advantage

- Eliminates unnecessary clutter with a shorter cable design
- Simple to store in a tablet or laptop carrying case, as a portable connectivity solution
- Complements your white Apple mobile devices

Short summary description StarTech.com USBLT15CMW lightning cable 5.91" (0.15 m) White:
This short summary of the StarTech.com USBLT15CMW lightning cable 5.91" (0.15 m) White data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USBLT15CMW, 5.91" (0.15 m), Lightning, USB A, Male, Male, White

Long summary description StarTech.com USBLT15CMW lightning cable 5.91" (0.15 m) White:
This is an auto-generated long summary of StarTech.com USBLT15CMW lightning cable 5.91" (0.15 m) White based on the first three specs of the first five spec groups.

StarTech.com USBLT15CMW. Cable length: 5.91" (0.15 m), Connector 1: Lightning, Connector 2: USB A. Weight: 0.247 oz (7 g). Quantity per pack: 1 pc(s), Package width: 5.98" (152 mm), Package depth: 7.91" (201 mm). Master (outer) case width: 13.7" (348 mm), Master (outer) case length: 14.2" (361 mm), Master (outer) case height: 13.1" (332 mm)

Features
Cable length *
5.91" (0.15 m)
Connector 1 *
Lightning
Connector 2 *
USB A
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel
Product color *
White
USB version
USB 2.0
Maximum data transfer rate
480 Mbit/s
Jacket material
Polyvinyl chloride (PVC)
Plug and Play
Yes
Compatibility
iPhone / iPod / iPad
Weight & dimensions
Weight
0.247 oz (7 g)
Packaging data
Quantity per pack *
1 pc(s)
Package width
5.98" (152 mm)
Package depth
7.91" (201 mm)
Package height
0.827" (21 mm)
Package weight
1.87 oz (53 g)
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85177900
Master (outer) case width
13.7" (348 mm)
Master (outer) case length
14.2" (361 mm)
Master (outer) case height
13.1" (332 mm)
Quantity per master (outer) case
60 pc(s)
Brand Image Article code product Stock Price from
StarTech.com USBLT1MGN lightning cable 39.4" (1 m) Green StarTech.com USBLT1MGN lightning cable 39.4" (1 m) Green
(show image)
USBLT1MGN 1m (3ft) Green Apple 8-pin Lightning Connector to USB Cable for iPhone / iPod / iPad 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Australia 1 distributor(s)
United Kingdom 2 distributor(s)
México 1 distributor(s)
Nederland 1 distributor(s)