location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Everki Atlas backpack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Everki Check ‘Everki’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Atlas
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EKP121 show
Show alternative article codes used in the online market place
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘Everki’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Everki: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Mar 2023 12:17:06
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Limited Lifetime Warranty
Long product name Everki Atlas backpack Black :
The short editorial description of Everki Atlas backpack Black

Atlas, 13 - 17.3"
More>>>
Short summary description Everki Atlas backpack Black:
This short summary of the Everki Atlas backpack Black data-sheet is auto-generated and uses the product title and the first six key specs.

Everki Atlas, 17.3", Notebook compartment

Long summary description Everki Atlas backpack Black:
This is an auto-generated long summary of Everki Atlas backpack Black based on the first three specs of the first five spec groups.

Everki Atlas. Product main color: Black, Minimum screen size: 13", Maximum screen size: 17.3". Weight: 3.79 lbs (1.72 kg), Notebook compartment dimensions (W x D x H): 11 x 15 x 16.5" (280 x 381 x 419 mm). Dimensions (WxDxH): 13.4 x 9.06 x 18.8" (340 x 230 x 478 mm)

Brand Image Article code product Stock Price from
Everki

Everki Shield backpack Black
(show image)
EKF821 Shield 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Australia 1 distributor(s)