Hitachi logo

Hitachi CP-X467 data projector 3500 ANSI lumens LCD XGA (1024x768)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45827
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hitachi CP-X467 data projector 3500 ANSI lumens LCD XGA (1024x768):

Hitachi CP-X467, 3500 ANSI lumens, LCD, XGA (1024x768), 500:1, 16.78 million colors, 31.5 - 106 kHz

Long summary description Hitachi CP-X467 data projector 3500 ANSI lumens LCD XGA (1024x768):

Hitachi CP-X467. Projector brightness: 3500 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Serial interface type: RS-232. Certification: UL60950-1 / C-UL, FCC Part 15 Class B, EN61000-3-2, EN61000-3-3, EN55022, EN55024, EN60950-1. Color depth: 8 bit

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.