location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks M6412A disk array Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StorageWorks
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M6412A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AG638B
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118299
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2019 12:17:24
The date of the most recent change of the data-sheet in Icecat's system
Long product name HPE StorageWorks M6412A disk array Black :
The short editorial description of HPE StorageWorks M6412A disk array Black

HP M6412A Fibre Channel Drive Enclosure
More>>>
Short summary description HPE StorageWorks M6412A disk array Black:
This short summary of the HPE StorageWorks M6412A disk array Black data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks M6412A, 70.1 lbs (31.8 kg), Black

Long summary description HPE StorageWorks M6412A disk array Black:
This is an auto-generated long summary of HPE StorageWorks M6412A disk array Black based on the first three specs of the first five spec groups.

HPE StorageWorks M6412A. Width: 35.3" (896.6 mm), Depth: 15.8" (401.3 mm), Height: 23.8" (604.5 mm), Weight: 70.1 lbs (31.8 kg). Product color: Black

Brand Image Article code product Stock Price from
HP StorageWorks EVA4400 Starter Kit 300GB 15K Factory Integrated disk array HP StorageWorks EVA4400 Starter Kit 300GB 15K Factory Integrated disk array
(show image)
BS194A StorageWorks EVA4400 Starter Kit 300GB 15K Factory Integrated 0.00
(excl. VAT)
0 (incl. VAT)
HP EVA8400 14GB Cache with 10GbE/iSCSI Storage Centric Rack disk array HP EVA8400 14GB Cache with 10GbE/iSCSI Storage Centric Rack disk array
(show image)
AW554A EVA8400 14GB Cache with 10GbE/iSCSI Storage Centric Rack 0.00
(excl. VAT)
0 (incl. VAT)
HP EVA8400 22GB Cache with 10GbE/iSCSI Storage Centric Rack disk array HP EVA8400 22GB Cache with 10GbE/iSCSI Storage Centric Rack disk array
(show image)
AW530A EVA8400 22GB Cache with 10GbE/iSCSI Storage Centric Rack 0.00
(excl. VAT)
0 (incl. VAT)
HP EVA4400 450GB HDD with Embedded Switch Simple SAN Solution disk array HP EVA4400 450GB HDD with Embedded Switch Simple SAN Solution disk array
(show image)
AJ699B EVA4400 450GB HDD with Embedded Switch Simple SAN Solution 0.00
(excl. VAT)
0 (incl. VAT)
HP EVA6400 with 10GbE/iSCSI Storage Centric Rack disk array HP EVA6400 with 10GbE/iSCSI Storage Centric Rack disk array
(show image)
AW529A EVA6400 with 10GbE/iSCSI Storage Centric Rack 0.00
(excl. VAT)
0 (incl. VAT)
HP EVA8400 14GB Cache for Storage Centric Rack disk array HP EVA8400 14GB Cache for Storage Centric Rack disk array
(show image)
AP885A EVA8400 14GB Cache for Storage Centric Rack 0.00
(excl. VAT)
0 (incl. VAT)
HP EVA6400 for Storage Centric Rack disk array HP EVA6400 for Storage Centric Rack disk array
(show image)
AP884A EVA6400 for Storage Centric Rack 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks EVA4400 Starter Kit 300GB 15K Factory Integrated disk array
(show image)
BS194A StorageWorks EVA4400 Starter Kit 300GB 15K Factory Integrated 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks EVA4400, 300GB disk array 2.4 TB
(show image)
BS195A EVA4400, 300GB 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks EVA4400 ST 600GB 10K disk array
(show image)
BS197A EVA4400 ST 600GB 10K 0.00
(excl. VAT)
0 (incl. VAT)