location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet CB023A multifunction printer Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CB023A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB023A
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119851
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:15:08
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 15 Jul 2011
Product end of life date
data sheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OfficeJet CB023A multifunction printer Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Thermal inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 15 ppm
  • - Color copying Color scanning Color faxing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 128 MB 384 MHz
  • - 28 lbs (12.7 kg)
Guarantee: One-year limited hardware24-hour, 7 days a week Web support, business hour phone support withinperiod
Long product name HP OfficeJet CB023A multifunction printer Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi :
The short editorial description of HP OfficeJet CB023A multifunction printer Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi

HP Officejet Pro 8500 Wireless All-in-One Print/Fax/Scan/Copy - A909g
More>>>
HP OfficeJet CB023A multifunction printer Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi:
The official marketing text of HP OfficeJet CB023A multifunction printer Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi as supplied by the manufacturer

Get more out of your budget by printing long-lasting, professional color documents for up to 50% less cost per page than laser printers1—an annual savings of up to $5005. Increase ink savings by replacing individual cartridges only when needed.

• Print professional color documents for up to 50% less cost per page than lasers with HP Officejet inks1


Get four products in one and save in a variety of ways. This space-saving all-in-one is an environmental leader using up to 50% less energy than lasers2. Plus, save time, money and paper with built-in two-sided printing.

• Save money and energy with this efficient ENERGY STAR(R) qualified all-in-one


Take advantage of wireless networking to enhance office efficiency and productivity. This high-performance all-in-one features legal-size scanning and a touchscreen LCD. Get professional-quality results at amazing speeds.

• Speeds equivalent to a laser printer with up to 15 ppm black, 11 ppm color34


1Majority of color laser AiOs < $600, June 2008, OJ Pro with highest-capacity cartridges. For details http://www.hp.com/go/officejet

2Majority of color laser AiOs < $600, June 2008, energy use based on HP testing using the ENERGY STAR® program's TEC test method criteria. For details http://www.hp.com/go/officejet

3Based on ppm measured using FDIS ISO/IEC 24734. Standard applies to inkjet and laser products and excludes first set of test documents

4After first page. For details, see http://www.hp.com/go/inkjetprinter

5Majority of color laser printers less than $300 and color laser all-in-ones less than $600, June 2008, OJ Pro with highest capacity cartridges. Color page volume/coverage estimates for businesses with 5 to 19 employees from 2/09 InfoTrends report. For details, see http://www.hp.com/go/officejet. Based on published yields and continuous printing, see http://www.hp.com/go/learnaboutsupplies. Results may vary.

Short summary description HP OfficeJet CB023A multifunction printer Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi:
This short summary of the HP OfficeJet CB023A multifunction printer Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet CB023A, Thermal inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Black, White

Long summary description HP OfficeJet CB023A multifunction printer Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi:
This is an auto-generated long summary of HP OfficeJet CB023A multifunction printer Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet CB023A. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 19, 11. Copying: Color copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 2400 x 4800 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black, White

Print professional colour documents for a cost per page up to 50% lower than lasers[3].

Get professional print quality for high impact general office documents, with a cost per page as much as 50% lower than competitive lasers[5]. Print with individually-replaceable HP Officejet pigment inks for durable, water-resistant outputs[6].

Use as much as 50% less energy than lasers[3] and save paper too with this versatile 4-in-1.

Minimise your impact on the environment with this efficient, ENERGY STAR® qualified device – use up to 50% less energy than with competitive colour laser all-in-ones[5]. Reduce your paper usage too with digital fax, HP Smart Web Printing[7].

Get more done with fast, wireless[4] performance and an easy-to-use touch screen.

Share reliable performance between up to 5 users via your wireless network[2]. Enjoy speeds equivalent to a laser printer with up to 15 black / 11 ppm colour[8], plus two-sided printing, 50-sheet automatic document feeder and large touch screen.

Printing
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Print speed (color, normal quality, A4/US Letter)
19, 11
Print speed (black, draft quality, A4/US Letter)
35 ppm
Print speed (color, draft quality, A4/US Letter)
34 ppm
Print speed (black, best quality, A4)
11 ppm
Print speed (color, best quality, A4)
3.5 ppm
Print speed (black, best quality, letter)
5 ppm
Print speed (color, best quality, letter)
3.5 ppm
Print speed (color, draft quality, letter)
34 ppm
Copying
Copying *
Color copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
17 cpm
Copy speed (color, normal quality, A4)
17 cpm
Copy speed (color, normal, US Letter)
17 cpm
Time to first copy (color, normal)
23 s
Time to first copy (letter)
18 sec
Maximum number of copies
99 copies
Copier resize
25 - 400%
Copy resolution (black graphics)
1200 x 600 dpi
Maximum copy speed (black, A4)
35 cpm
Maximum copy speed (color, A4)
34 cpm
Copy speed (black, best, letter)
5 cpm
Scanning
Scanning *
Color scanning
Optical scanning resolution *
2400 x 4800 DPI
Maximum scan resolution
4800 x 4800 DPI
Maximum scan area
8.5 x 14" (216 x 356 mm)
Scanner type *
Flatbed scanner
Scan technology
CIS
Input color depth
48 bit
Grayscale levels
256
TWAIN version
1.9
Fax
Faxing *
Color faxing
Modem speed
33.6 Kbit/s
Fax memory
125 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
99
Fax forwarding
Yes
Fax speed (A4)
3 sec/page
Fax broadcasting
48 locations
Fax delayed sending
Yes
Auto reduction
Yes
Distinctive ring
Yes
Features
Maximum duty cycle *
15000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity for envelopes
20
Maximum input capacity for transparencies
70 sheets
Maximum input capacity for 10 x 15 cm photographs
55 sheets
Standard output capacity for envelopes
15 sheets
Standard output capacity for cards
55
Maximum input capacity
500 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5, B6
Non-ISO print media sizes
Legal
Envelope feeder
No
Recommended media weight
75 - 90 g/m²
Maximum input capacity for cards
-55
Maximum paper trays
2
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Performance
Card reader integrated
Yes
Internal memory *
128 MB
Compatible memory cards
CF, Memory Stick (MS), miniSD, MMC, MMCmicro, MS Duo, MS PRO, MS PRO Duo, SD, SDHC, xD
Processor frequency
384 MHz
Design
Product color *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
3.45"
Design
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
34 W
Power consumption (PowerSave)
5.7 W
Power consumption (standby)
7.2 W
Power consumption (off)
0.4 W
System requirements
Windows operating systems supported
Windows 2000, Windows 7, Windows Vista Business, Windows Vista Enterprise, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2008, Windows Small Business Server 2008
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Recommended operating temperature range (T-T)
15 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
41 - 104 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
19.4" (494 mm)
Depth
18.9" (479 mm)
Height
13" (331 mm)
Weight
28 lbs (12.7 kg)
Packaging data
Package width
23.3" (593 mm)
Package depth
17.7" (450 mm)
Package height
22.9" (581 mm)
Package weight
38.4 lbs (17.4 kg)
Packaging content
Bundled software
HP Solution Center, HP Photosmart Essential, HP Smart Web Printing, HP Update, HP Document Manager, HP Product Assistant
Logistics data
Pallet weight
650.4 lbs (295 kg)
Number of cartons per pallet
4 pc(s)
Number of layers per pallet
4 pc(s)
Quantity per pallet
16 pc(s)
Other features
Standard input trays
1
Dimensions (WxDxH)
19.4 x 18.9 x 13" (494 x 479 x 331 mm)
Acoustic pressure emissions
59 dB
Custom media sizes
76 x 127 - 216 x 356 mm
Duty cycle letter size (maximum)
15000 pages per month
Pallet dimensions (W x D x H)
48 x 40 x 97.2" (1219 x 1016 x 2468 mm)
Power requirements
100 - 240 VAC (+/- 10%), 50 - 60 Hz
Print quality (black, draft quality)
35 DPI
Print quality (color, best quality)
4800 DPI
Media types supported
Paper (brochure, inkjet, plain), photo paper, envelopes, cards (index), transparencies
Minimum system requirements for Macintosh
Mac OS X v 10.4, v 10.5, v 10.6; PowerPC G3, G4, G5, or Intel Core processor; 256 MB RAM; 500 MB hard disk space; CD-ROM; USB
Print quality (black, best quality)
1200 x 1200 DPI
Print quality (black, normal quality)
1200 DPI
Standard output capacity for transparencies
60 sheets
Duplex supported media size
A4
Compatible operating systems
Microsoft Windows 7 ready, Windows Vista Ultimate (32-bit x86 & 64-bit), Windows Vista Enterprise, Windows Vista Business, Windows Vista Home Premium, Windows Vista Home Basic, Windows XP Professional x64 (SP1), Windows XP Professional (SP1) & Home (SP1) (32 & 64-bit), & Windows 2000 (SP4), Windows Foundation Server 2008, Windows Small Business Server 2008 Standard Edition; Mac OS X v 10.4.11 +, Mac OS X v 10.5.x, Mac OS X v 10.6, Linux
PictBridge
Yes
Automatic paper sensor
No
A6 Card
Yes
Maximum scan area (imperial)
8.5"
Package dimensions (W x D x H)
23.35 x 17.72 x 22.87"
Pallet dimensions (W x D x H) (imperial)
48 x 40 x 97.17"
Pallet weight (imperial)
648 lbs
Size (imperial)
19.45"
Auto fax reduction supported
Yes
First page out (black&white, A4, ready)
15 s
First page out (black&white, letter, ready)
15 s
Junk barrier supported
Yes (requires Caller ID)
Maximum input capacity (photo paper)
55 sheets
Maximum scan area (ADF) (imperial)
8.5 x 14"
Maximum scan area (ADF)
8.5 x 14" (216 x 356 mm)
Media sizes supported (imperial)
Letter, legal, statement, executive, 3 x 5 in, 4 x 6 in, 5 x 7 in, 5 x 8 in, 4 x 10 in, 4 x 11 in, 4 x 12 in, 8 x 10 in, envelopes (No. 10, Monarch, DL)
Package weight (imperial)
38.32 lbs
Recommended media weight (imperial)
20 to 24 lb
Send to email capability
Yes
Standard input capacity for legal
250 sheets
Standard output capacity for legal
150 sheets
SureSupply supported
Yes
Vivera inks supported
No
Wireless option type
Yes
Case or master carton quantity
40 pc(s)
UNSPSC-code
43211507
All-in-one functions
Copy, Fax, Scan
Color all-in-one functions
Copy, Fax, Print, Scan
Package dimensions (WxDxH)
23.3 x 17.7 x 22.9" (593 x 450 x 581 mm)
Media size (tray 1)
A4, A5, A6, B5, B6, C5, C6, 76 x 127 mm - 216 x 356 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 08:45:05
Uk has collected 14 expert reviews for HP OfficeJet CB023A multifunction printer Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
Zdnet.com.au
Updated:
2011-11-04 16:46:51
The HP Officejet Pro 8500 wireless all-in-one inkjet printer is a near-perfect solution for small businesses and home offices hunting for a device that can print, scan, fax and copy in record time, all with high-quality results. This printer sets the b...
Good Autoduplexer, Automatic document feeder, Easy to use 3.4inch LCD touchscreen, Painless 802.11b/g wireless setup, Industryleading print speeds, Excellent quality prints...
Bad Lacks autodial fax buttons, Bluetooth and a dualpaper input tray...
Bottom line The HP Officejet Pro 8500 wireless makes a convincing inkjet argument for offices with a high volume of prints. With a function touchscreen, multiple networking options and an astoundingly fast print speed, it makes perfect sense to give this workhors...
88%
pcauthority.com.au
Updated:
2015-06-25 06:53:43
HP's Officejet Pro 8500 is one of the most fully featured devices in this group - as you'd expect given the $349 price tag - but it also offsets that with incredibly low running costs. With high-yield alternatives available for all four of its ink tank...
Bottom line The HP Officejet Pro 8500 is one of the best office inkjet alternatives for under $350. Being feature packed, small businesses may be tempted to try this over the latest expensive laser printer...
83%
gadgetspeak.com
Updated:
2015-06-25 06:53:43
I have been asked numerous times why the reviews of HP items suddenly stopped. The reason/excuse I was given by their then agency is too far fetched even to print. Now with a new agency I hope to be able to tell you about the current range of printers...
64%
alphr.com
Updated:
2015-06-25 06:53:43
HP's Officejet Pro 8500 an impressively featured device - as you'd expect given the £218 exc VAT price tag - but it also offsets that with incredibly low running costs. With high-yield alternatives available for all four of its ink tanks, each capable...
Bottom line A great scanner, fast printing and low running costs make it a tempting office choice...
83%
techradar.com
Updated:
2015-06-25 06:53:43
del.icio.us reddit! TechBlips Facebook Stumbleupon Newsvine tweet You cant fault it for features. HPs Officejet Pro 8500 lets you fax or email documents directly from the printer, offers Duplex printing and can be connected to a network via Ethernet...
Good Packed with features, Great text printing...
Bad Average photo printing, Expensive...
80%
theregister.co.uk
Updated:
2015-06-25 06:53:44
HP has a difficult game to play. It wants to increase usage of its inkjet printers and all-in-ones by selling them small business, but in doing so it risks hitting the colour laser printer market, in which it’s the major player. The OfficeJet Pro 8500...
Bottom line Most of the claims made for the OfficeJet Pro 8500 stand up. It costs about the same as a colour laser, is surprisingly much cheaper to run, prints quickly – as long as you don’t duplex – and produces good plain paper print. To cap it, i...
85%
goodgearguide.com.au
Updated:
2015-06-25 06:53:44
Designed to compete with colour laser multifunctions on cost and speed, the HP Officejet Pro 8500 Wireless inkjet multifunction offers good quality printing, a comprehensive feature set and versatile connectivity. It is a great choice if you want a low running cost without compromising on quality or features. Resembling an Officejet Pro 8000 with automatic document feeder attached, the Officejet 8500 Wireless has more features than you can poke a stick at. It has USB, Bluetooth, Ethernet and Wi...
Good Bluetooth and Wi-Fi connectivity, automatic duplex, touch-sensitive screen, inexpensive consumables...
Bad Self-cleaning process renders it unusable for one to two minutes, feathered text in documents...
Bottom line The HP Officejet Pro 8500 Wireless inkjet multifunction provides tough competition for cheaper colour lasers, offering cheap consumables and plenty of features to suit the home or small office...
90%
computeractive.co.uk
Updated:
2015-06-25 06:53:44
Laser printers are traditionally seen as offering better value than inkjets when printing office documents.HP’s Officejet Pro 8500 challenges this assumption, claiming to print at up to half the cost of a laser.It’s certainly not quick to set up. Once...
Good Low running costs; wireless; good quality prints...
Bad Can’t match speed of lasers; high initial outlay...
Bottom line A good alternative to laser printers for the home office...
80%
itreviews.com
Updated:
2015-06-25 06:53:44
With low running costs, the OfficeJet Pro 8500 is worth considering as an alternative to a laser in the home office environment. The price is fairly high but you get a host of features including a fax, scanner, copier and built in wired and wireless n...
0%
pcadvisor.co.uk
Updated:
2015-06-25 06:53:44
Product Code: CB022A#BEV The HP Officejet Pro 8500 is the latest inkjet to try and topple the laser printer from its sturdy perches. And, in some respects, it actually succeeds. Inkjets arent known for their low running costs, but the HP Officejet...
Bottom line As an all-round inkjet, the HP Officejet Pro 8500 works very well. Its low running costs will make it far cheaper than other inkjets - even lasers will find it hard to keep toner costs this low. We just wish it had produced cleaner colour prints on th...
70%
itpro.co.uk
Updated:
2015-06-25 06:53:44
HP wants to sell this machine as an alternative to a small business, colour laser multifunction. Its as easy to use, needs no more maintenance and gives comparable print quality. If you print photos as part of your workload, it gives better print qual...
67%
trustedreviews.com
Updated:
2015-06-25 06:53:44
HP is trying to persuade everybody that a good solid office inkjet printer is a better bet than a flimsy little colour laser. Its latest offering is the Officejet Pro 8500 Wireless, which is a big, robust machine, but with some of the downsides of a laser...
70%
expertreviews.co.uk
Updated:
2015-06-25 06:53:44
HPs Officejet Pro 8500 Wireless is far more expensive than the other inkjets here, but its designed to compete with colour laser MFPs. It has a comprehensive web interface, automatic duplexer, 10/100 Ethernet, 802.11b/g wireless, a 250-sheet paper...
100%
goodgearguide.com.au
Updated:
2017-04-30 05:06:27
The HP Officejet Pro 8500A Plus is a multifunction inkjet printer aimed at small and medium businesses. It is able to print draft documents very quickly, and can produce high quality pages if you don't mind slower printing. It's also able to produce g...
Good Fast draft printing, high quality Normal mode, good paper tray size and feeding options...
Bad Few ePrint apps for businesses...
Bottom line HP's Web-enabled applications platform doesn't offer much in the way of extra value for business users at the moment, but as a medium-volume document printer the HP Officejet Pro 8500A Plus is a good choice nonetheless. This inkjet multifunction printe...
80%
gadgetspeak.com
Updated:
2017-04-30 05:06:28
This is quite a large unit that is certainly a multi function unit. My interest was the claim made with that it 'cost 50% less per page than colour lasers'. I am sure we all know normally a mono laser is far more frugal than an inkjet...
80%
etechreviews.com
Updated:
2011-09-27 08:45:05
Sum and Substance:Thumbs Up:Gorgeous looks, 3.5 inch LCD touch screen display, wireless connectivity, great quality prints and good speed.Thumbs Down:No auto dial buttons for fax, no Bluetooth, dual paper tray for input.Inside the Trunk:Software Includ...
0%
infoworld.com
Updated:
2011-09-27 08:45:05
The icing on the OfficeJet Pro 8500 Wireless All-in-One's substantial cake is its incredibly low ink pricing. The machine ships with a 1000-page black cartridge priced at $26 (2.6 cents per page), and three 900-page cyan, magenta, and yellow cartridges for $20 (2.2 cents per color per page). A page printed with all four colors would...
0%
wi-fiplanet.com
Updated:
2014-08-29 01:32:16
The HP OfficeJet Pro Wireless All-in-One is the company’s top-of-the-line business-oriented inkjet printer. Originally priced at $399, HP is currently offering the unit for just $299.99 (after rebate), which buys you just about every feature you’d like...
0%
pcworld.com_techhive.com
Updated:
2015-06-25 06:53:44
HPs OfficeJet Pro 8500 Wireless All-in-One is a color inkjet multifunction printer built to take anything that a small office can throw at it. Granted, its expensive, but if you do high-volume printing, consider buying it for the low consumables cost...
Good Fast print and copy speeds, Lowcost inks; lots of features...
Bad Very expensive purchase price, Slow scan speeds...
80%
pcmag.com
Updated:
2015-06-25 06:53:44
As one of the few inkjet all-in-ones (AIOs) aimed squarely at the small office, the HP Officejet Pro 8500 Wireless All-in-One ($399.99 direct) stands apart from most inkjets. In fact, its combination of speed and office-centric features makes it les...
Good Extraordinarily fast for business applications. High-quality graphics and photos. Low cost per page.
Bad Relatively slow for photos. Text quality merely par for an inkjet.
Bottom line If youre thinking of moving up to a color laser all-in-one (AIO), be sure to check out the HP Officejet Pro 8500 Wireless All-in-One as well...
80%
v3.co.uk
Updated:
2015-06-25 06:53:44
Laser printers are traditionally seen as offering better value than inkjets when printing office documents.HP’s Officejet Pro 8500 challenges this assumption, claiming to print at up to half the cost of a laser...
Good Low running costs; wireless; good quality prints...
Bad Can’t match speed of lasers; high initial outlay...
Bottom line A good alternative to laser printers for the home office...
80%
techworld.com
Updated:
2015-06-25 06:53:44
Inkjets aren't known for their low running costs, but the HP Officejet Pro 8500's highest-capacity cartridges are bursting with ink. In fact, it destroys every other inkjet we've seen on running costs. And with black cartridges capable of turning out...
Bottom line As an all-round inkjet, the HP Officejet Pro 8500 works very well. Its low running costs will make it far cheaper than other inkjets - even lasers will find it hard to keep toner costs this low. We just wish it had produced cleaner colour prints on th...
0%
computershopper.com
Updated:
2015-06-25 06:53:44
Once you get over the sticker shock, Hewlett Packard’s $399.99 OfficeJet Pro 8500 multifunction printer may seem like a good deal. In addition to providing good print and excellent scanning quality, moderate speed, and trouble-free operatio...
Good Easy to use; Wi-Fi, Ethernet, and USB connectivity; automatic duplexing; inexpensive ownership costs; excellent touch-screen control panel...
Bad Pricey; tedious setup and installation procedure; bright but inaccurate color reproduction; boxy, stodgy design...
Bottom line This all-in-one offers trouble-free operation, excellent ease of use, and low media cost for small workgroups...
85%
about.com
Updated:
2017-04-30 05:06:24
The HP Officejet Pro 8500A is a wireless all-in-one that features a touchscreen, a duplexer, and customizable apps that can be downloaded from HP. It takes a long time to set up, and once it is set up, it's a bit noisy. However, it has good print speed...
Good Excellent print and photo quality, Easy to set up and builtin wireless networking, Customizable apps, Touchscreen...
Bad Long setup time required, Noisy, Some oversaturation of duplex pages...
Bottom line The HP Officejet Pro 8500A is a wireless all-in-one that features a touchscreen, a duplexer, and customizable apps that can be downloaded from HP. It takes a long time to set up, and once it is set up, it's a bit noisy. However, it has good print speed...
80%
pcmag.com
Updated:
2017-04-30 05:06:28
Still providing for the ink jet printer purists out there, HP and its Officejet Pro 8500A e-All-in-One ($299.99 direct) promise to cut ink and energy costs by up to 50 percent less per page than laser printers. This enry-level edition of the HP Officej...
0%
toptenreviews.com
Updated:
2017-04-30 05:06:30
The HP OfficeJet Pro 8500a is one the company's quality all-in-one printers with fast printing, copying, scanning and fax speeds and very good printed results. It’s a pricey unit, and we’d like to see HP use the new ISO ppm requirements it helped devel...
Good It's a relatively fast unit that produces highquality black and color ink prints...
Bad It’s expensive, and the pages per minute rating doesn’t follow the International Organization for Standardization's requirements.
Bottom line Despite being a bit pricey, this printer's speed and overall print quality are very good...
100%
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP OfficeJet CB023A multifunction printer Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi:
Disclaimer

Majority of colour laser all-in-ones < €400 excluding VAT, March 2010, OJ Pro ISO yield with highest capacity cartridges based on continuous printing. For details www.hp.com/eur/mybusiness.
[2] Wireless performance is dependent upon physical environment and distance from access point
Majority of colour laser all-in-ones < €400 excluding VAT, March 2010, OJ Pro ISO yield with highest capacity cartridges based on continuous printing. Energy use based on HP testing using ENERGY STAR® programme’s TEC test method criteria. For details www.hp.com/eur/mybusiness.
[4] Performance depends on environment and distance from access point
Majority of colour laser all-in-ones < €400 excluding VAT, March 2010, OJ Pro ISO yield with highest capacity cartridges based on continuous printing. Energy use based on HP testing using ENERGY STAR® programme’s TEC test method criteria. For details www.hp.com/eur/mybusiness.
[6] Based on HP internal testing, using papers with the ColorLok® logo
[7] Requires Microsoft Internet Explorer 6.0 - 8.0
[8] Based on ppm measured using ISO/IEC 24734. Standard applies to inkjet and laser products and excludes first set of test documents