location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung C6620 2.6" 1300 mAh Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C6620
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31657
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98223
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:02:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung C6620 2.6" 1300 mAh Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.6" 320 x 240 pixels
  • - Bluetooth
  • - Single camera
  • - 1300 mAh
More>>>
Short summary description Samsung C6620 2.6" 1300 mAh Blue:
This short summary of the Samsung C6620 2.6" 1300 mAh Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung C6620, 2.6", 320 x 240 pixels, Blue

Long summary description Samsung C6620 2.6" 1300 mAh Blue:
This is an auto-generated long summary of Samsung C6620 2.6" 1300 mAh Blue based on the first three specs of the first five spec groups.

Samsung C6620. Display diagonal: 2.6", Display resolution: 320 x 240 pixels. Rear camera type: Single camera. Battery capacity: 1300 mAh. Product color: Blue. Weight: 3.8 oz (107.7 g)

Display
Display diagonal *
2.6"
Panel type
TFT
Display resolution *
320 x 240 pixels
Display number of colors
262144 colors
Storage
Internal memory
18 MB
Camera
Digital zoom
4x
Front camera type *
Single camera
Rear camera type *
Single camera
Built-in camera
Yes
Network
2G standards
Edge, GPRS
Data network
3G
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
E-mail
Yes
Design
Form factor *
Bar
Design
Product color *
Blue
Performance
Video call
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Notes, Stopwatch, To-do list
Multimedia
FM radio
No
Keyboard
Keyboard layout
QWERTY
Battery
Battery capacity *
1300 mAh
Talk time (2G)
8.5 h
Standby time (2G)
350 h
Weight & dimensions
Width
2.48" (63 mm)
Depth
0.47" (11.9 mm)
Height
4.48" (113.9 mm)
Weight *
3.8 oz (107.7 g)
Other features
Ringer type
Polyphonic
Java technology
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 04:31:38
Uk has collected 3 expert reviews for Samsung C6620 6.6 cm (2.6") 1300 mAh Blue and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%